EN
  • EN
  • DE

MAX17498BATE+TCER

Part No MAX17498BATE+TCER
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CONVERTER 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Output Isolation Either
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Duty Cycle 92%
Frequency - Switching 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features EN, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Part Number Series MAX17498
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807133-MAX17498BATE+TCER
Ultra Librarian 3D Model Ultra Librarian MAX17498BATE+TCER CAD Model

Description

Product Overview: Maxim Integrated's MAX17498BATE+TCER

The MAX17498BATE+TCER from Maxim Integrated is a high-performance, versatile power management integrated circuit (IC) designed to cater to a wide range of applications. This advanced component is ideal for systems that require efficient power conversion with minimal external components and board space.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with numerous sources.
  • Integrated MOSFETs: With built-in MOSFETs, the MAX17498BATE+TCER simplifies design and reduces external component count, leading to a more compact and reliable power solution.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • High Efficiency: The IC is engineered for maximum power efficiency, which helps to reduce thermal stress and extend the lifespan of the end product.
  • Frequency Synchronization: It features frequency synchronization to external clocks, which minimizes electromagnetic interference (EMI) and allows for predictable system behavior.
  • Protection Features: The device includes various protection mechanisms such as overvoltage, undervoltage, overtemperature, and short-circuit protection, ensuring safe and reliable operation under adverse conditions.

Applications

The MAX17498BATE+TCER is well-suited for a diverse set of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial power supplies
  • Networking systems
  • Automotive applications
  • Portable and battery-powered devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX17498BATE+TCER is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The device is available in a thermally efficient package, which further enhances its durability and longevity in demanding environments.

Overall, the MAX17498BATE+TCER is a sophisticated power management solution that offers designers a compact, efficient, and robust option for their power conversion needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6759 $58.6565
85+ $1.3756 $116.9260
130+ $1.3329 $173.2770
180+ $1.2901 $232.2180
235+ $1.2462 $292.8570
310+ $1.1180 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess