EN
  • EN
  • DE

MAX17511GTL+T

Part No MAX17511GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR FOR IMVP7 CPU/GRAPH TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-7, VR12
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 108493-MAX17511GTL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17511GTL+T CAD Model

Description

Maxim Integrated MAX17511GTL+T High-Efficiency, High-Voltage, Synchronous Step-Down DC-DC Converter

The MAX17511GTL+T from Maxim Integrated is a highly efficient, synchronous step-down DC-DC converter designed to deliver robust performance for a wide range of applications. This compact and powerful component is capable of operating from an input voltage range of 4.5V to 60V, which makes it suitable for use in industrial, automotive, and communications systems where high input voltages are common.

One of the standout features of the MAX17511GTL+T is its ability to provide an adjustable output voltage from 0.9V to 0.9 x VIN, allowing designers to customize the output to meet the needs of their specific application. The device supports a maximum output current of up to 3.5A, ensuring that it can power a variety of loads, from simple low-power sensors to more demanding integrated circuits.

The efficiency of the MAX17511GTL+T is a key attribute, thanks to its synchronous rectification and low quiescent current. This high efficiency not only helps to reduce power losses but also minimizes the heat generated, thus reducing the need for additional thermal management solutions. The device operates at a fixed switching frequency, which can be selected from 100kHz to 2.2MHz, providing designers with the flexibility to optimize the performance for efficiency or for the size of the external components.

Protection features of the MAX17511GTL+T include overcurrent protection, overtemperature protection, and undervoltage lockout, which help to ensure the reliability and longevity of both the converter and the system it powers. In addition, the device offers a soft-start feature to limit inrush current during startup, contributing to system stability.

The MAX17511GTL+T comes in a compact, 24-pin TQFN package with an exposed pad, which aids in heat dissipation. Its small footprint and high level of integration make it an excellent choice for space-constrained applications.

In summary, the MAX17511GTL+T is a versatile and efficient solution for a variety of high-voltage, high-performance power conversion applications. Its combination of wide input voltage range, adjustable output, high efficiency, and comprehensive protection features make it an ideal choice for engineers looking to enhance the performance and reliability of their power management designs.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess