EN
  • EN
  • DE

MAX1771ESA+

Part No MAX1771ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BST/BUCK-BST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 038317-MAX1771ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1771ESA+ CAD Model

Description

Maxim Integrated MAX1771ESA+ Step-Up DC-DC Controller

The MAX1771ESA+ from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a simple and reliable solution for applications requiring voltage boost conversion. This versatile component is ideal for battery-powered devices, as it can efficiently increase the voltage from a lower-voltage source to a higher, regulated output voltage, enabling the operation of electronics that require voltages not provided by standard batteries.

With its wide input voltage range of 2V to 16.5V, the MAX1771ESA+ is capable of accommodating a variety of power sources, including single-cell batteries to multi-cell battery stacks, making it a flexible choice for portable devices, automotive equipment, and industrial systems. The device can produce an output voltage up to 28V, which can be precisely set by the user through external resistors.

The MAX1771ESA+ operates at a frequency of up to 300kHz, allowing the use of smaller, less expensive inductors and capacitors, thus reducing the overall size and cost of the power supply design. Its high switching frequency also contributes to a lower noise profile, which is critical in noise-sensitive applications.

This controller features a pulse-frequency modulation (PFM) control scheme that enhances efficiency at light loads, thereby extending battery life in portable applications. In addition, it includes a current limit feature that protects the device and the load from overcurrent conditions. The MAX1771ESA+ also offers a low quiescent current, making it suitable for battery-powered applications where power conservation is paramount.

Available in an 8-pin SOIC package, the MAX1771ESA+ is designed to be compact and easy to integrate into existing designs. Its thermal and overvoltage protection features ensure reliable operation under adverse conditions, safeguarding your designs from potential damage.

Overall, the Maxim Integrated MAX1771ESA+ is a robust and efficient solution for boosting voltages in a wide range of applications, combining performance with practical design considerations to meet the needs of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8590 $53.4490
26+ $3.9869 $103.6594
39+ $3.8623 $150.6297
54+ $3.7377 $201.8358
70+ $3.6131 $252.9170
93+ $3.2393 $301.2549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess