EN
  • EN
  • DE

MAX1781ETMV+

Part No MAX1781ETMV+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209069-MAX1781ETMV+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1781ETMV+ CAD Model

Description

Introducing the MAX1781ETMV+ Battery Management IC from Maxim Integrated

The MAX1781ETMV+ is a cutting-edge battery management integrated circuit (IC) designed by Maxim Integrated, a company renowned for its innovative and reliable solutions in the analog and mixed-signal domains. This high-performance IC is specifically engineered to cater to the demanding needs of lithium-ion (Li-ion) and lithium-polymer (Li-Po) battery-powered applications, providing precise monitoring, protection, and cell balancing functionalities.

Key Features

  • Advanced Cell Monitoring: The MAX1781ETMV+ is capable of monitoring up to 12 series-connected cells, ensuring that each cell operates within its safe voltage range. This feature is crucial for maintaining battery health and preventing overcharging or deep discharging scenarios that could lead to cell damage or reduced lifespan.
  • Integrated Cell Balancing: To maximize battery performance and longevity, the IC includes an integrated cell balancing function. This feature helps to equalize the charge across all cells, which is essential for maintaining the battery pack's overall efficiency and capacity over time.
  • High Accuracy: With high-accuracy voltage measurement capabilities, the MAX1781ETMV+ ensures precise monitoring, which is vital for the safe operation and management of battery cells. This precision contributes to the reliable performance of the end application.
  • Robust Protection Features: The device is equipped with a comprehensive set of protection features, including overvoltage, undervoltage, and overtemperature protections. These safeguards help to prevent damage to the battery pack and the associated electronics, thereby enhancing system reliability.
  • Communication Interface: The IC supports an I²C interface, which allows for easy communication with a microcontroller or processor. This connectivity enables the system to read out diagnostic information and adjust parameters for optimized battery management.
  • Compact Package: Housed in a compact, lead-free package, the MAX1781ETMV+ is suitable for space-constrained applications, offering a high level of integration without compromising on performance.

Applications

The MAX1781ETMV+ is ideal for a diverse range of applications where efficient and reliable battery management is critical. This includes portable consumer electronics, electric vehicles, energy storage systems, and medical devices, among others. Its robust feature set ensures that it can meet the stringent requirements of advanced battery-powered systems, delivering both safety and performance.

With the MAX1781ETMV+ battery management IC, designers and engineers can trust that their products are powered by a top-tier solution from Maxim Integrated, ensuring optimal battery utilization and system protection.

You May Also Be Interested in

Atmel
Need more? Email Us
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess