EN
  • EN
  • DE

MAX17841AGUE/V+

Part No MAX17841AGUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT INTERFACE AUTO SPI TSSOP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Base Product Number MAX17841
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 785534-MAX17841AGUE/V+
Ultra Librarian 3D Model Ultra Librarian MAX17841AGUE/V+ CAD Model

Description

Maxim Integrated's MAX17841AGUE/V+ Battery Interface Transceiver

The MAX17841AGUE/V+ is a high-performance battery interface transceiver designed by Maxim Integrated to meet the stringent requirements of automotive and industrial applications. This advanced component is an integral part of battery management systems, particularly in the realm of electric vehicles (EVs) and hybrid electric vehicles (HEVs), where precise battery monitoring and reliable communication are paramount.

Key Features

  • Robust Communication: The device supports high-speed data exchange with battery management controllers using the Maxim Integrated's robust 2-wire, differential, Manchester-encoded interface (daisy-chain topology).
  • High-Voltage Tolerance: It is engineered to withstand the harsh electrical environments of automotive applications, with an absolute maximum rating of 65V for enhanced durability and reliability.
  • Integrated Diagnostics: The transceiver includes built-in diagnostic features that enable detection of faults and ensure the integrity of the communication link, thereby enhancing the safety and performance of the battery system.
  • Low Power Consumption: Designed to be energy-efficient, the MAX17841AGUE/V+ operates with low quiescent current, contributing to the overall efficiency of the battery management system.
  • Temperature Range: This device is operational over a wide temperature range, making it suitable for the extreme conditions encountered in automotive environments.

Applications

The MAX17841AGUE/V+ is ideal for use in various applications that require reliable battery monitoring and communication, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems (ESS)
  • Backup Battery Systems

Technical Specifications

The transceiver is packaged in a 24-pin TSSOP package, ensuring a compact footprint for space-constrained applications. It operates over a supply voltage range typically from 3.0V to 3.6V, further highlighting its versatility in different system designs.

In conclusion, Maxim Integrated's MAX17841AGUE/V+ is an essential component for developers and engineers looking to enhance the safety, efficiency, and reliability of their battery management systems. With its robust communication protocol, high-voltage tolerance, and integrated diagnostics, this transceiver sets the standard for battery interface solutions in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
Lowest to $20.9001
Texas Instruments
Need more? Email Us
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2703 $57.9733
27+ $4.3243 $116.7561
42+ $4.1892 $175.9464
57+ $4.0541 $231.0837
74+ $3.9189 $289.9986
99+ $3.5135 $347.8365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess