EN
  • EN
  • DE

MAX1786EUI+T

Part No MAX1786EUI+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209076-MAX1786EUI+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1786EUI+T CAD Model

Description

The MAX1786EUI+T is a sophisticated battery monitor and protector designed by Maxim Integrated, a company renowned for its high-performance analog integration. This product is engineered to ensure the longevity and efficiency of battery systems, particularly those found in portable devices where power management is crucial.

Key Features

  • High Accuracy Monitoring: The MAX1786EUI+T offers precision voltage monitoring for each cell in a battery pack, ensuring that each cell is operating within its safe limits.
  • Multiple Cell Support: This device can monitor up to 12 series-connected cells, which makes it adaptable to a wide variety of battery configurations.
  • Integrated Protection: With built-in overvoltage, undervoltage, and overtemperature protection, the MAX1786EUI+T safeguards the battery pack from conditions that could lead to damage or reduced lifespan.
  • Low Power Consumption: Designed for efficiency, it has a low quiescent current that extends the battery life in portable applications.
  • Configurable: Users can program the overvoltage and undervoltage thresholds via an I2C-compatible interface, allowing for a tailored protection scheme based on specific battery chemistry and application requirements.

Applications

The versatility of the MAX1786EUI+T makes it ideal for a range of applications, including:

  • Portable Computing Devices
  • Medical Equipment
  • Industrial Equipment
  • Backup Battery Systems

Technical Specifications

  • Package: TSSOP-28
  • Operating Temperature: -40°C to +85°C
  • Communication Interface: I2C-Compatible

The MAX1786EUI+T is a testament to Maxim Integrated's commitment to delivering high-quality power management solutions. Its integration of monitoring and protection features into a single, compact package makes it an excellent choice for designers looking to enhance the safety and performance of their battery-powered systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
Lowest to $0.9506
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3645 $58.5515
17+ $6.8630 $116.6710
27+ $6.6482 $179.5014
36+ $6.4345 $231.6420
47+ $6.2197 $292.3259
63+ $5.5763 $351.3069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess