Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tray
Number of Bits 14
Number of Channels 4
Mounting SMD (SMT)
Package / Case 400-BFBGA, FCBGA
Supplier Device Package 400-FCBGA (17x17)
Base Product Number AFE7683
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names 296-AFE7683IABJ
Standard Package 90
Win Source Part Number 1174916-AFE7683IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7683IABJ CAD Model

Description

The AFE7683IABJ is a highly integrated, quad-channel RF transceiver from Texas Instruments designed to support multiple-input multiple-output (MIMO) applications. This advanced component is part of TI's portfolio of high-performance analog products, tailored to meet the rigorous demands of modern wireless infrastructure and radio communication systems.

Key Features

  • Wide Frequency Range: The AFE7683IABJ operates over a broad frequency spectrum, making it suitable for various communication standards.
  • Quad-Channel Architecture: With four receiver and four transmitter channels, it supports complex MIMO configurations, enhancing system throughput and reliability.
  • High Integration: The device integrates multiple functions such as mixers, filters, amplifiers, and analog-to-digital converters (ADCs), reducing the need for external components and simplifying design.
  • Programmable Digital Filters: On-chip digital filters are programmable, allowing for flexibility in bandwidth and performance optimization.
  • Low Power Consumption: Designed for power-sensitive applications, the AFE7683IABJ maintains high performance while minimizing power draw.

Applications

The AFE7683IABJ is ideal for a range of applications such as:

  • Wireless infrastructure (LTE, 5G)
  • Active antenna systems
  • Phased array radar systems
  • Software-defined radios
  • Test and measurement equipment

Technical Specifications

  • Product: RF Transceiver
  • Part Number: AFE7683IABJ
  • Manufacturer: Texas Instruments
  • Channels: Quad-channel (4 Rx, 4 Tx)
  • Resolution: 16-bit ADCs and DACs
  • Interface: JESD204B
  • Package: MicroStar Junior BGA

For engineers and designers looking for a robust and versatile RF solution, the AFE7683IABJ transceiver offers a compelling mix of performance, integration, and efficiency. Whether deploying in next-generation wireless systems or sophisticated radar platforms, the AFE7683IABJ stands out as a top-tier choice for complex RF applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 28SSOP / 3 Channel AFE 16 Bit 350 mW 28-SSOP
Lowest to $22.8180
ECAD model for WM8213SCDS/RV
Texas Instruments
IC AFE 6 CHAN 24BIT 64TQFP / 6 Channel AFE 24 Bit 33 mW 64-TQFP (10x10)
Lowest to $73.0856
ECAD model for ADS1299-6PAGR
Intersil
IC AFE 3CH 8BIT 150MHZ 80EPTQFP
Need more? Email Us
ECAD model for ISL98003CNZ-150
Texas Instruments
IC AFE 32 CHAN 12BIT 289NFBGA / 32-Channel Ultrasound AFE With 42-mW/Channel Power, 12-Bit, 40-MSPS or 10-Bit, 50-MSPS Output, Passive CW Mixer and LVDS Interface
Lowest to $282.8995
ECAD model for AFE5832ZBV
Texas Instruments
Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements | IC AFE 24BIT 32KSPS 4CH 64NFBGA
Lowest to $32.5001
ECAD model for ADS1294RIZXGR
Texas Instruments
Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements
Lowest to $25.0661
ECAD model for ADS1198CPAGR
Intersil
AFE Video 3 ADC 10bit 1.8V/3.3V 128-Pin MQFP EP Tray / IC FRONT END 10BIT VID 128-MQFP
Lowest to $176.8422
ECAD model for ISL51002CQZ-165
Analog Devices Inc.
IC AFE 1 CHAN 24BIT 24SOIC / 1 Channel AFE 24 Bit 125 mW 24-SOIC
Lowest to $47.2728
ECAD model for AD7730BRZ-REEL7
Renesas Electronics America
10-Bit Video Analog Front End (AFE) with Measurement and Auto-Adjust Features | IC AFE 3 CHAN 10BIT 128MQFP
Need more? Email Us
ECAD model for ISL51002CQZ-110

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $412.8956 $412.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention