EN
  • EN
  • DE
  • IT

WM8213SCDS/RV

Part No WM8213SCDS/RV
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3 CHAN 16BIT 28SSOP / 3 Channel AFE 16 Bit 350 mW 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Cirrus Logic Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Number of Bits 16
Number of Channels 3
Power (Watts) 350 mW
Voltage - Supply, Analog 2.97V ~ 3.63V
Voltage - Supply, Digital 2.97V ~ 3.63V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number WM8213
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353382-WM8213SCDS/RV
Ultra Librarian 3D Model Ultra Librarian WM8213SCDS/RV CAD Model

Description

The WM8213SCDS/RV is an analog front end (AFE) integrated circuit from Cirrus Logic Inc.

  • Application: Data Acquisition
  • Power: 350mW
  • Supply Voltage: 2.97V to 3.63V
  • Package: 28-SSOP
  • Width: 0.209" (5.30mm)
  • Mounting: Surface Mount
  • Channels: 3
  • Resolution: 16 bits
  • Status: Obsolete, but active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $104.4211
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $29.4102
Cirrus Logic Inc.
IC AFE 3 CHAN 10BIT 32QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $12.3483

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8180 $68.4540
6+ $18.7225 $112.3350
10+ $18.1374 $181.3740
13+ $17.5523 $228.1799
17+ $16.9672 $288.4424
23+ $15.2120 $349.8760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess