Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275480-UA748MJG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA748MJG CAD Model

Description

Product Overview: Texas Instruments UA748MJG Operational Amplifier

The Texas Instruments UA748MJG is a high-performance operational amplifier that has been engineered to deliver reliable and efficient performance for a wide range of applications. This operational amplifier is a single-chip device that offers excellent stability and high gain bandwidth performance.

Key Features:

  • High Gain Bandwidth: The UA748MJG provides a high gain bandwidth product, making it suitable for applications that require fast signal processing.
  • Offset Voltage Adjustment: It includes an external offset voltage adjustment capability for applications demanding higher precision.
  • Low Noise: Its design ensures low noise operation, which is critical in audio and instrumentation applications.
  • Wide Supply Range: The device can operate with a wide range of supply voltages, allowing for flexibility in various circuit designs.
  • Short-Circuit Protection: Texas Instruments has incorporated short-circuit protection, which enhances the reliability and robustness of the UA748MJG.

Applications:

The versatility of the UA748MJG operational amplifier makes it suitable for a variety of applications, including:

  • Audio processing equipment
  • Signal conditioning
  • Data acquisition systems
  • Analog filters
  • Active power supplies
  • Industrial control systems

Technical Specifications:

Parameter Value Number of Channels 1 Input Offset Voltage Adjustable Supply Voltage Range ±4.5V to ±18V Operating Temperature Range 0°C to 70°C Package / Case CDIP-8

For detailed information and complete technical specifications, refer to the official Texas Instruments UA748MJG datasheet. The UA748MJG from Texas Instruments is a trusted choice for professionals seeking a dependable operational amplifier for their electronic designs.

You May Also Be Interested in

Texas Instruments
FAMILY OF 1-mA/Ch RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $6.8396
ECAD model for TLV2242IDGKRG4
Texas Instruments
DIGITAL SIGNAL PROCESSORS
Need more? Email Us
ECAD model for TMS320LC206PZA80
Texas Instruments
TPS6200x High-Efficiency Step-Down Low Power DC-DC Converter
Need more? Email Us
ECAD model for TPS62000YZGT
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Need more? Email Us
ECAD model for STA510F
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 60V 300MA TO92-3
Need more? Email Us
ECAD model for TN2106N3-G
Clare, Inc.
Single Pole OptoMOS Relays
Lowest to $1.5071
ECAD model for XCB170

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention