EN
  • EN
  • DE

ISL51002CQZ-110

Part No ISL51002CQZ-110
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Analog Front End (AFE)
Description 10-Bit Video Analog Front End (AFE) with Measurement and Auto-Adjust Features | IC AFE 3 CHAN 10BIT 128MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tray
Status Obsolete
Resolution 10
Number of Channels 3
Power (W) 1.2mW
Supply Voltage , Analog 1.65V ~ 2V, 3V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 2V, 3V ~ 3.6V
Manufacturer Package 128-BFQFP
Supplier Device Package 128-MQFP (14x20)
Family Part Number ISL51002
Manufacturer Pack Quantity 66
MSL Level 2A (4 Weeks)
Win Source Part Number 1189714-ISL51002CQZ-110
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL51002CQZ-110 CAD Model

Description

The Renesas Electronics America Inc. 1189714-ISL51002CQZ-110 is a 3-channel component used in various applications.

  • Channels: 3
  • Resolution: 10
  • Packaging: 128-MQFP (14x20)
  • Supply and Demand: In balance
  • Family: ISL51002
  • Manufacturer: Renesas Electronics America Inc.
  • Manufacturer Homepage: www.intersil.com/cda/home

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess