EN
  • EN
  • DE

ADS1299-6PAGR

Part No ADS1299-6PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 6 CHAN 24BIT 64TQFP / 6 Channel AFE 24 Bit 33 mW 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Number of Channels 6
Power (Watts) 33 mW
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.8V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ADS1299
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352649-ADS1299-6PAGR
Ultra Librarian 3D Model Ultra Librarian ADS1299-6PAGR CAD Model

Description

Texas Instruments ADS1299-6PAGR Precision EEG/ECG Analog Front End

The Texas Instruments ADS1299-6PAGR is a state-of-the-art analog front-end (AFE) designed for biopotential measurement applications such as electroencephalography (EEG) and electrocardiography (ECG). This high-performance device is part of the ADS1299 family, known for its exceptional data acquisition capabilities in medical and consumer-grade monitoring systems.

Featuring a 24-bit resolution and a 6-channel configuration, the ADS1299-6PAGR offers an impressive signal-to-noise ratio (SNR) that ensures clean and precise readings of bioelectrical signals. The device is equipped with a programmable gain amplifier (PGA) for each channel, allowing for customizable amplification to suit various signal amplitudes. This flexibility makes the ADS1299-6PAGR suitable for a wide range of biopotential detection applications.

One of the key benefits of the ADS1299-6PAGR is its low-noise performance, which is critical in medical diagnostic equipment where accuracy and reliability are paramount. The device also features an internal oscillator, which simplifies the design of the system clock and reduces the need for external components. Additionally, the ADS1299-6PAGR includes a lead-off detection function, which is essential for ensuring proper electrode placement and contact in both clinical and consumer settings.

The ADS1299-6PAGR supports a range of data rates and includes a digital filter to minimize the effects of interference from external sources. Its SPI-compatible serial interface enables easy communication with microcontrollers or digital signal processors, facilitating integration into complex systems.

Designed with power efficiency in mind, the ADS1299-6PAGR operates on a single 2.7V to 3.6V supply, making it an ideal choice for portable and battery-powered devices. The package is a compact 64-TQFP (10x10), which allows for a small footprint on the PCB, an essential factor for space-constrained applications.

Overall, the Texas Instruments ADS1299-6PAGR is a versatile and reliable solution for developers looking to create high-performance EEG, ECG, and other biopotential measurement systems. Its combination of precision, flexibility, and low power consumption makes it a top choice for both medical and consumer health monitoring devices.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Analog Devices Inc.
ECG+PPG+BIOZ AFE
Lowest to $28.1195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2550 $65.2550
2+ $53.5426 $107.0852
3+ $51.8694 $155.6082
4+ $50.1962 $200.7848
6+ $48.5230 $291.1380
7+ $43.5034 $304.5238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,774 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess