EN
  • EN
  • DE

ADS1294RIZXGR

Part No ADS1294RIZXGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Low-Power, 8-Channel, 24-Bit Analog Front-End for Biopotential Measurements | IC AFE 24BIT 32KSPS 4CH 64NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 24
Number of Channels 4
Power (W) 10.1mW
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 1.65V ~ 3.6V
Manufacturer Package 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Family Part Number ADS1294
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141663-ADS1294RIZXGR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1294RIZXGR CAD Model

Description

The Texas Instruments ADS1294RIZXGR is a cutting-edge, multi-channel, simultaneous-sampling analog-to-digital converter (ADC) designed for biopotential signal monitoring applications. This high-performance device is an ideal choice for medical electrocardiogram (ECG) and electroencephalogram (EEG) equipment, as well as other precision biopotential measurement systems.

Key Features

  • Channels: The ADS1294RIZXGR features four channels with 24-bit resolution, providing high-quality data acquisition from multiple sources simultaneously.
  • Data Rate: It offers a data rate range from 250 SPS to 32k SPS, allowing users to choose the optimal speed for their specific application requirements.
  • Low Noise: The device is designed with low-noise front-end amplifiers, making it highly suitable for sensitive medical applications where signal integrity is paramount.
  • Integrated Features: It includes an internal oscillator, a temperature sensor, and a reference with low temperature coefficient, which simplifies system design and reduces component count.
  • Power Efficiency: With a power-saving mode and a lead-off detection function, the ADS1294RIZXGR is optimized for power-sensitive applications, extending the battery life of portable devices.
  • Interface: The device supports a flexible SPI interface, enabling easy communication with microcontrollers and digital signal processors.

Applications

The ADS1294RIZXGR is engineered to meet the stringent requirements of medical instrumentation. It is commonly used in:

  • Portable and stationary ECG equipment
  • Ambulatory monitoring systems
  • EEG monitors
  • Biopotential signal acquisition systems

Package and Quality

This ADC is available in a compact, lead-free QFN-64 package, ensuring a minimal footprint on the PCB. Texas Instruments is committed to delivering high-quality products, and the ADS1294RIZXGR is no exception, meeting rigorous industry standards for medical device components.

For developers and engineers seeking a robust, precise, and efficient solution for biopotential signal monitoring, the ADS1294RIZXGR from Texas Instruments stands out as a top-tier choice.

You May Also Be Interested in

Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
Lowest to $16.6015
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6821 $59.3642
5+ $24.3546 $121.7730
7+ $23.5935 $165.1545
9+ $22.8324 $205.4916
12+ $22.0713 $264.8556
16+ $19.7881 $316.6096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess