Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube/Rail
Status Active
Relay Type General Purpose
Coil Type Non Latching
Coil Current 30mA
Coil Voltage 24VDC
Contact Form 4PDT (4 Form C)
Contact Rating (Current) 5A
Switching Voltage 250VAC - Max
Turn On Voltage (Max) 19.2 VDC
Turn Off Voltage (Min) 2.4 VDC
Operate Time 20ms
Release Time 10ms
Mounting Through Hole
Termination Style PC Pin
Coil Power 720 mW
Coil Resistance 800 Ohms
Temperature Range - Operating -40°C to 55°C
Win Source Part Number 059837-NC4D-JP-DC24V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NC4D-JP-DC24V CAD Model

Description

The NC4D-JP-DC24V relay from Panasonic Electric Works is a high-quality component that offers a contact rating of 5A and a switching voltage of 250VAC.

  • Contact Rating: 5A
  • Switching Voltage: 250VAC
  • Contact Form: 4PDT
  • Applications: Industrial automation, medical equipment, and home appliances
  • Coil Voltage: 24VDC
  • Coil Resistance: 800 ohms
  • Packaging: Tube/rail
  • Mounting Style: Through-hole

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPDT 30A 12V
Need more? Email Us
ECAD model for 1432791-1
Omron
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
ECAD model for G5Q-1A4-EL3-HA DC24
TE Connectivity
RELAY GEN PURPOSE 4PDT 10A 120V
Need more? Email Us
ECAD model for KB-17AG-120
Weidmuller
RELAY GEN PURPOSE SPST 6A 12V
Need more? Email Us
ECAD model for 1129421001
Panasonic
SLIM TYPE POWER RELAYS | RELAY GEN PURPOSE SPST 16A 24V
Need more? Email Us
ECAD model for JR1AF-DC24V
TE Connectivity
RELAY GEN PURPOSE SPST 16A 24V
Lowest to $10.2362
ECAD model for 1-1393230-1
IDEC
RELAY GEN PURPOSE 4PDT 3A 120V / General Purpose Relay 4PDT (4 Form C) 120VAC Coil Socketable
Need more? Email Us
ECAD model for RU42S-C-A110
TE Connectivity
RELAY GEN PURPOSE SPST 3A 12V
Need more? Email Us
ECAD model for 1721081-5
TE Connectivity
PE014F02
Lowest to $12.9234
ECAD model for 9-1415389-1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7976 $62.3808
18+ $6.3980 $115.1640
28+ $6.1981 $173.5468
38+ $5.9982 $227.9316
49+ $5.7982 $284.1118
65+ $5.1984 $337.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention