EN
  • EN
  • DE

MAX1787EUI+TGH8

Part No MAX1787EUI+TGH8
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209079-MAX1787EUI+TGH8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1787EUI+TGH8 CAD Model

Description

Maxim Integrated's MAX1787EUI+TGH8: Advanced Battery-Pack Monitor

The MAX1787EUI+TGH8 is a sophisticated battery-pack monitor manufactured by Maxim Integrated, a leader in the development of integrated circuits for the automotive, industrial, communication, consumer, and computing markets. This high-performance component is designed to enhance the reliability and efficiency of battery management systems, particularly for those used in portable electronic devices such as laptops, smartphones, and medical equipment.

At the core of the MAX1787EUI+TGH8 lies its precision measurement capabilities. It can accurately monitor several critical parameters, including voltage, current, and temperature, which are essential for maintaining optimal battery health and performance. The device supports a wide range of battery chemistries, making it a versatile choice for various applications.

One of the key features of the MAX1787EUI+TGH8 is its ability to manage up to 12 series-connected cells, which is particularly useful for high-capacity battery packs. The device's unique architecture allows for the monitoring of each individual cell, ensuring balanced charging and discharging processes. This cell-balancing function is crucial for prolonging the life of the battery pack and preventing premature failure.

The MAX1787EUI+TGH8 also incorporates a high level of integration, which simplifies the design and reduces the component count in the battery management system. It includes a 2-wire interface that enables communication with the host system, allowing for the retrieval of battery status information and the execution of commands based on the data received.

For enhanced safety, the MAX1787EUI+TGH8 features protection circuits that guard against overvoltage, undervoltage, overcurrent, and overtemperature conditions. These safeguards help prevent damage to the battery pack and the electronic device it powers, contributing to overall system reliability.

In conclusion, the MAX1787EUI+TGH8 from Maxim Integrated is an essential component for modern battery management systems. Its precise monitoring, cell balancing, and integrated safety features make it an ideal solution for designers looking to create robust, long-lasting, and safe battery-powered devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.2913
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $3.7539
Coilcraft
Lowest to $1.5451

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2257 $57.8056
20+ $5.9286 $118.5720
31+ $5.7438 $178.0578
42+ $5.5590 $233.4780
54+ $5.3731 $290.1474
72+ $4.8175 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess