EN
  • EN
  • DE

MAX1839EEP+

Part No MAX1839EEP+
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL BCKLGHT 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting, Ballast Controllers
Manufacturer Maxim Integrated
Packaging Tube
Type CCFL Controller
Frequency 64kHz ~ 200kHz
Operating Supply Voltage 4.6 V ~ 28 V
Current - Supply 3.2mA
Dimming Yes
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-SSOP (0.154", 3.90mm Width)
Drawing Number 175; 21-0055; EP; 20
Manufacturer Device Package 20-QSOP
Win Source Part Number 002960-MAX1839EEP+
Ultra Librarian 3D Model Ultra Librarian MAX1839EEP+ CAD Model

Description

Maxim Integrated MAX1839EEP+ Product Overview

The MAX1839EEP+ from Maxim Integrated is a high-performance, low-noise, high-efficiency, step-down DC-DC converter designed to deliver a continuous output current of up to 2A. This compact power management integrated circuit (IC) is ideal for a wide range of applications, including portable devices, wireless equipment, and embedded systems where space is at a premium and energy efficiency is crucial.

With an input voltage range of 2.7V to 5.5V, the MAX1839EEP+ is versatile enough to be powered by a variety of sources, from single-cell lithium-ion batteries to 5V supply rails. It features a high-frequency switching operation at 1MHz, which allows the use of small, low-cost inductors and capacitors, minimizing the overall footprint of the power supply design on the circuit board.

The device offers a high level of integration, incorporating internal synchronous rectification for improved efficiency and reduced external component count. This also eliminates the need for an external Schottky diode. The MAX1839EEP+ boasts an impressive efficiency rate, which can exceed 95%, ensuring minimal power loss during conversion and maximizing battery life in portable applications.

The MAX1839EEP+ provides excellent thermal performance thanks to its exposed pad EP (Enhanced Performance) package, which aids in heat dissipation. Additionally, it includes a range of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Programmable soft-start functionality is included to limit inrush current during startup, while a low quiescent current contributes to the overall energy efficiency when the device is in standby or light-load conditions. The output voltage is adjustable via external resistors, providing design flexibility to match the specific requirements of the target application.

In summary, the MAX1839EEP+ from Maxim Integrated is a robust, efficient, and flexible solution for modern electronic devices requiring a compact and efficient power conversion solution. Its ability to deliver high performance in a small package makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess