EN
  • EN
  • DE

MAX1844EEP+TG51

Part No MAX1844EEP+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Win Source Part Number 311208-MAX1844EEP+TG51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1844EEP+TG51 CAD Model

Description

Maxim Integrated MAX1844EEP+TG51 Step-Down DC-DC Converter

The Maxim Integrated MAX1844EEP+TG51 is a high-efficiency, synchronous step-down DC-DC converter designed for a variety of applications where voltage conversion with minimal power loss is critical. This component is a perfect solution for portable devices, as it helps to extend battery life through its low quiescent current and high conversion efficiency. The MAX1844EEP+TG51 is housed in a compact 20-pin QSOP package, making it suitable for space-constrained applications.

Key Features

  • High Efficiency: The device offers up to 95% efficiency, which is beneficial for conserving power and enhancing battery life in portable applications.
  • Voltage Range: It operates over a wide input voltage range from 2.5V to 5.5V, making it versatile for various supply voltages.
  • Adjustable Output: The output voltage is adjustable from 1.25V to V<sub>IN, allowing for a wide range of output voltage settings suitable for different applications.
  • Low Quiescent Current: With a low quiescent current of only 110µA, the MAX1844EEP+TG51 contributes to the overall energy efficiency of the system.
  • High-Frequency Operation: The converter operates at a high switching frequency of 1.2MHz, which permits the use of small, low-cost inductors and capacitors, reducing the overall footprint and component cost.
  • Thermal Protection: It includes thermal shutdown protection, which helps prevent damage from overheating.
  • Current Mode Control: The current mode control provides fast transient response and cycle-by-cycle current limiting.

Applications

The MAX1844EEP+TG51 is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • DSL modems
  • Notebook computers
  • GPS receivers

Overall, the Maxim Integrated MAX1844EEP+TG51 step-down DC-DC converter is an excellent choice for designers looking to optimize power management in their electronic devices. Its combination of high efficiency, adjustable output, and compact form factor make it a versatile component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6008 $59.4072
22+ $5.4158 $119.1476
34+ $5.2460 $178.3640
46+ $5.0774 $233.5604
59+ $4.9076 $289.5484
79+ $4.4006 $347.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess