The MAX186CEAP is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This device offers an excellent combination of speed, accuracy, and power consumption, making it an ideal choice for a wide range of applications, including portable instruments, data acquisition systems, and medical devices.
Key Features
- Resolution: 12-bit resolution provides a fine level of detail in the analog signal conversion, allowing for precise data representation.
- Sampling Rate: The MAX186CEAP boasts a high-speed sampling rate, ensuring timely and efficient data conversion for real-time applications.
- Low Power Consumption: Designed with power sensitivity in mind, this ADC operates with minimal power, making it suitable for battery-powered devices.
- Single-Supply Operation: This device can be powered from a single supply, simplifying the power design within the system.
- Internal Reference: The MAX186CEAP includes an internal voltage reference, eliminating the need for external components and reducing the overall system complexity.
- Multiple Channel Inputs: It features multiple analog inputs, providing flexibility for multiplexed data acquisition systems.
- Interface: The ADC communicates via a serial interface, allowing for easy integration with microcontrollers and digital systems.
Applications
Due to its robust feature set, the MAX186CEAP is well-suited for a variety of applications, including:
- Portable and handheld devices
- Data loggers
- Industrial control systems
- Medical monitoring equipment
- Battery-powered instruments
Product Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Number of Channels |
8-channel multiplexer |
| Sample Rate |
Up to 133ksps |
| Supply Voltage |
5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
20-Pin SSOP |
For engineers and designers looking for a reliable and efficient ADC solution, the MAX186CEAP from Maxim Integrated offers the performance and features required for demanding applications.