EN
  • EN
  • DE

MAX1870AETJ

Part No MAX1870AETJ
Manufacturer Maxim Integrated
Description Step-Up/Step-Down Li+ Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212490-MAX1870AETJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1870AETJ CAD Model

Description

The MAX1870AETJ from Maxim Integrated is a high-performance, integrated charge controller specifically designed for applications requiring efficient and reliable battery charging. This advanced IC is ideal for managing single-cell to multi-cell series Li-Ion (Lithium-Ion) and Li-Polymer batteries, which are commonly used in portable electronics, medical devices, and other battery-powered applications.

Key Features

  • Adaptive Charge Control: The MAX1870AETJ features an adaptive charge algorithm that optimizes the charging process for speed and battery health. It automatically adjusts the charging current and voltage as the battery charges, ensuring a full charge without overcharging.
  • Multi-Chemistry Support: Designed to accommodate various battery chemistries, this controller provides versatility for different battery types, enhancing its suitability for a wide range of products.
  • High Efficiency: With its high-efficiency design, the MAX1870AETJ minimizes heat generation and power loss, helping to extend battery life and reduce charging times.
  • Integrated Safety Features: The device includes multiple safety features such as overvoltage protection, thermal protection, and charge status indicators to ensure safe and reliable operation.
  • Compact Package: The MAX1870AETJ comes in a small, thin QFN package, which is ideal for space-constrained applications.

Applications

The versatility and robust feature set of the MAX1870AETJ make it suitable for a variety of applications, including:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Medical devices requiring reliable and precise battery management
  • Industrial and IoT devices that operate on rechargeable batteries
  • Power tools and other handheld devices where efficient charging is critical

Technical Specifications

The MAX1870AETJ operates over a wide input voltage range and offers a programmable charge current. It also supports a variety of communication protocols for easy integration into complex systems. Its technical specifications make it a flexible and powerful solution for advanced battery charging needs.

Conclusion

With its adaptive charging algorithm, support for multiple battery chemistries, integrated safety features, and compact form factor, the MAX1870AETJ from Maxim Integrated stands out as a sophisticated solution for modern battery charging applications. Its design ensures that end-users can enjoy fast, efficient, and safe charging for their devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess