EN
  • EN
  • DE

MAX1901EAI

Part No MAX1901EAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LINEAR PWR SUPPLY CNTRLR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2V ~ 30V
Number of Outputs 4
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 143 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629815-MAX1901EAI
Ultra Librarian 3D Model Ultra Librarian MAX1901EAI CAD Model

Description

Maxim Integrated MAX1901EAI Voltage Regulator

The Maxim Integrated MAX1901EAI is a highly efficient, low-noise, synchronous step-down DC-DC converter designed to deliver exceptional performance for a wide range of applications. This voltage regulator is part of Maxim's extensive portfolio of power management solutions, engineered to meet the stringent requirements of both portable and fixed electronics.

The MAX1901EAI is capable of delivering an output current of up to 2A with an input voltage range of 2.6V to 5.5V, making it an ideal choice for battery-powered devices where energy efficiency is critical. Its output voltage is adjustable from 0.8V to VIN, providing the flexibility needed to power various components in a system, such as microprocessors, FPGAs, and other ICs requiring a regulated power supply.

One of the standout features of the MAX1901EAI is its low quiescent current, which significantly extends battery life in portable applications. Additionally, its high-frequency operation allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the product it is used in.

The device incorporates advanced protection features to ensure reliable operation under adverse conditions. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the regulator and the system it powers from damage due to abnormal operating conditions.

The MAX1901EAI comes in a compact 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Its thermal performance is enhanced by a thermal shutdown feature, which prevents the device from overheating.

Overall, the Maxim Integrated MAX1901EAI voltage regulator is a versatile and robust solution for efficient power management. Its combination of high efficiency, low noise, and comprehensive protection features make it a top choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2830 $52.5280
38+ $2.6938 $102.3644
58+ $2.6096 $151.3568
80+ $2.5254 $202.0320
103+ $2.4412 $251.4436
138+ $2.1887 $302.0406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,737 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess