EN
  • EN
  • DE

MAX1904ETJ-TG074

Part No MAX1904ETJ-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311243-MAX1904ETJ-TG074
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1904ETJ-TG074 CAD Model

Description

Maxim Integrated MAX1904ETJ-TG074 Product Overview

The MAX1904ETJ-TG074 is a sophisticated power-management IC designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is engineered to cater to the demanding needs of modern electronic systems, offering a reliable and efficient power solution for a variety of applications.

Key Features

  • High Efficiency: The MAX1904ETJ-TG074 is designed to provide a high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-performance systems.
  • Multiple Output Channels: This IC features multiple output channels, which allows for greater flexibility in power management and the ability to drive several subsystems simultaneously.
  • Programmable Voltage: The output voltages are programmable, enabling users to tailor the power delivery to the specific requirements of their application.
  • Integrated Protection Circuits: Built-in protection circuits safeguard the device and the system against overcurrent, overvoltage, undervoltage, and thermal overload conditions.
  • Compact Package: The MAX1904ETJ-TG074 comes in a compact, surface-mount package that is suitable for space-constrained applications.
  • Low Quiescent Current: Its low quiescent current helps minimize power consumption when the device is in standby mode, contributing to overall energy efficiency.

Applications

The versatility of the MAX1904ETJ-TG074 makes it an ideal choice for a wide range of applications, including:

  • Portable and battery-powered devices
  • Notebook computers
  • Networking and telecommunications equipment
  • Industrial control systems
  • Medical devices

Technical Specifications

The MAX1904ETJ-TG074 operates over a wide input voltage range and is characterized by its fast transient response. It is designed to meet the stringent quality standards required for commercial and industrial electronic products. The integrated circuit is available in a RoHS-compliant package, adhering to environmental regulations and ensuring compatibility with green manufacturing processes.

With its combination of efficiency, flexibility, and protection features, the MAX1904ETJ-TG074 from Maxim Integrated stands out as a high-quality power management solution for designers looking to optimize the performance and reliability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess