EN
  • EN
  • DE

MAX1917EEE+

Part No MAX1917EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR SYNC BUCK 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller, DDR
Voltage - Input 4.5 V to 22 V
Number of Outputs 2
Output Voltage 0.4 V to 5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 021264-MAX1917EEE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1917EEE+ CAD Model

Description

MAX1917EEE+ Voltage Regulator from Maxim Integrated

The MAX1917EEE+ is a high-performance, low-dropout linear regulator designed by Maxim Integrated, offering a compact and efficient solution for precise voltage regulation. This regulator is designed to deliver up to 500mA of continuous output current with a low dropout voltage, making it an ideal choice for battery-powered devices and other applications where power efficiency is critical.

One of the key features of the MAX1917EEE+ is its ability to maintain a stable output voltage even with variations in input voltage and load conditions, thanks to its excellent line and load regulation characteristics. This stability ensures reliable operation of sensitive electronic components that require a consistent power supply.

The device comes in a space-saving 16-pin QSOP package, which is highly suitable for space-constrained applications. Additionally, the MAX1917EEE+ supports a wide range of input voltages, from 2.5V to 6.5V, and offers adjustable output voltages from 1.25V to 5.0V, allowing for versatile use in various circuit designs.

For enhanced safety, the MAX1917EEE+ incorporates several protection features, including thermal shutdown and short-circuit protection. These features prevent damage to the device and the connected components in adverse conditions. Furthermore, the regulator also includes a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use, thereby extending battery life in portable applications.

With its combination of high performance, small footprint, and robust protection features, the MAX1917EEE+ is an excellent choice for designers looking for a reliable voltage regulator for their next project. Whether it's for consumer electronics, medical devices, or industrial equipment, the MAX1917EEE+ from Maxim Integrated delivers the performance and versatility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5745 $60.5960
19+ $6.2151 $118.0869
29+ $6.0199 $174.5771
40+ $5.8258 $233.0320
52+ $5.6318 $292.8536
69+ $5.0497 $348.4293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess