EN
  • EN
  • DE

MAX191BCWG+T

Part No MAX191BCWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 100KSPS 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 702326-MAX191BCWG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX191
Introduction Date April 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX191BCWG+T CAD Model

Description

The MAX191BCWG+T from Maxim Integrated is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. This device is particularly well-suited for battery-powered devices, data acquisition systems, and industrial control systems, thanks to its excellent power efficiency and accuracy.

Key Features

  • Resolution: The MAX191BCWG+T boasts a 12-bit resolution, providing fine detail in the analog signal conversion process for a more accurate digital representation.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it ideal for dynamic systems that require quick data processing.
  • Low Power Consumption: Designed to be power-efficient, the MAX191BCWG+T is optimal for portable and remote applications where power conservation is paramount.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in a system design.
  • Software-Selectable Input Ranges: It features multiple input ranges that can be selected via software, offering flexibility for different signal levels.
  • Internal Reference: An integrated voltage reference enhances the precision of the ADC, reducing the need for external components.
  • Small Footprint: Housed in a compact 24-pin SOIC package, the MAX191BCWG+T saves valuable board space in tight designs.

Applications

The MAX191BCWG+T is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-powered Devices
  • Medical Equipment

Reliability and Quality

Maxim Integrated is known for their commitment to quality and reliability, and the MAX191BCWG+T is no exception. It is built to meet the high standards expected in professional-grade electronics, ensuring consistent performance and durability in demanding environments.

Ordering Information

The MAX191BCWG+T is available for order in tape and reel format, facilitating efficient assembly for high-volume production. For detailed specifications, sample requests, or to place an order, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0343 $60.5145
35+ $3.3102 $115.8570
55+ $3.2069 $176.3795
75+ $3.1034 $232.7550
97+ $2.9999 $290.9903
129+ $2.6895 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess