EN
  • EN
  • DE

MAX1928EUB15

Part No MAX1928EUB15
Manufacturer Maxim Integrated
Description Low-Output-Voltage, 800mA, PWM Step-Down DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212524-MAX1928EUB15
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1928EUB15 CAD Model

Description

The MAX1928EUB15 is a high-performance, low-dropout linear regulator designed by Maxim Integrated, renowned for its reliability and efficiency in power management solutions. This regulator is specifically engineered to deliver a fixed output voltage of 1.5V, which is ideal for low-voltage applications that require a stable and precise power supply.

Key Features

  • Fixed Output: Provides a stable 1.5V output voltage, which is essential for sensitive electronic components that require consistent power to operate correctly.
  • High Accuracy: Boasts an impressive output voltage accuracy, ensuring that the connected devices receive a precise voltage level for optimal performance.
  • Low Dropout Voltage: This regulator operates efficiently with a minimal difference between the input and output voltages, making it suitable for applications with tight power constraints.
  • Thermal Protection: Includes built-in thermal shutdown mechanisms to protect the device and the connected components from overheating, enhancing the overall safety and longevity of the system.
  • Compact Design: Housed in a space-saving microMAX-8 package, the MAX1928EUB15 is perfect for applications where board space is at a premium.

Applications

The MAX1928EUB15 is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Wireless communication equipment
  • Handheld instruments

Technical Specifications

Parameter Value Output Voltage 1.5V Package Type microMAX-8 Operating Temperature Range -40°C to +85°C

In conclusion, the MAX1928EUB15 from Maxim Integrated is a reliable and efficient solution for applications requiring a low-dropout, fixed 1.5V power supply. Its high accuracy, thermal protection, and compact design make it an excellent choice for designers and engineers looking to enhance their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess