EN
  • EN
  • DE

MAX1932ETC

Part No MAX1932ETC
Manufacturer Maxim Integrated
Description Digitally Controlled, 0.5% Accurate, Safest APD Bias Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212530-MAX1932ETC
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1932ETC CAD Model

Description

The MAX1932ETC from Maxim Integrated is a highly integrated and efficient voltage regulator, specifically designed for use in TFT-LCD panels. This advanced power management IC is capable of providing a precisely regulated negative output voltage, which is essential for the operation of thin-film transistor (TFT) liquid crystal displays (LCDs). The device is engineered to meet the stringent requirements of portable and compact electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The output voltage of the MAX1932ETC can be finely tuned to the needs of the specific application, ensuring optimal performance of the LCD panel.
  • High Efficiency: With its advanced design, this voltage regulator maintains high efficiency across a wide range of load conditions, thereby reducing power consumption and heat generation.
  • Low Noise Operation: The MAX1932ETC is designed to minimize electrical noise, an important feature for maintaining image quality in display applications.
  • Compact Package: Housed in a small, 12-pin thin QFN package, the MAX1932ETC saves valuable board space, making it ideal for use in space-constrained applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of both the regulator and the display system.

Applications

The MAX1932ETC is suitable for a variety of applications that require a stable and efficient negative voltage supply, particularly in the realm of display technologies. Its primary applications include:

  • Notebook computers
  • Portable monitors
  • Industrial displays
  • Automotive navigation systems
  • Portable media players

In summary, the MAX1932ETC from Maxim Integrated is a versatile and reliable solution for powering TFT-LCD panels. Its combination of adjustable output, high efficiency, low noise, compact form factor, and thermal protection makes it a top choice for designers looking to enhance the performance and reliability of their display applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1491 $55.7455
11+ $9.1480 $100.6280
17+ $8.8621 $150.6557
24+ $8.5762 $205.8288
31+ $8.2904 $257.0024
41+ $7.4328 $304.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess