EN
  • EN
  • DE

PBSS4240Y

Part No PBSS4240Y
Manufacturer NXP / Nexperia
Description 40 V low VCEsat NPN transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235539-PBSS4240Y
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS4240Y CAD Model

Description

Overview of NXP PBSS4240Y Transistor

The NXP PBSS4240Y is a high-performance, low V<sub>CEsat (Collector-Emitter saturation voltage) PNP transistor designed to deliver efficiency and reliability for a wide range of applications. This device is part of NXP's portfolio of medium power transistors, which are known for their low power dissipation and high current handling capabilities.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS4240Y boasts a low V<sub>CEsat, which minimizes conduction losses and enhances power efficiency, making it ideal for energy-sensitive circuits.
  • High Collector Current: With a maximum collector current (I<sub>C) of up to 2 A, this transistor can handle significant current loads, suitable for driving larger loads in your circuit.
  • High Collector-Emitter Breakdown Voltage: A V<sub>CEO of 40 V provides a good safety margin for applications that may experience voltage spikes or surges, ensuring stable operation under various conditions.
  • Low Power Dissipation: The device is designed with a focus on minimizing power loss, featuring a maximum power dissipation (P<sub>tot) of 1.25 W.

Applications

The PBSS4240Y is versatile and can be used in a variety of applications, including but not limited to:

  • Switching regulators
  • Power management circuits
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Amplification stages in audio applications

Reliability and Quality

NXP Semiconductors is a trusted name in the industry, providing high-quality components that meet rigorous standards. The PBSS4240Y transistor is no exception, offering excellent reliability for a broad range of industrial and consumer applications.

Package and Environmental Compliance

The PBSS4240Y is offered in a compact SOT-89 plastic package, which not only saves space but also ensures robustness in physical mounting and thermal performance. Additionally, the product is compliant with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

With its combination of efficiency, power handling, and reliability, the NXP PBSS4240Y is an excellent choice for designers looking to optimize their power-sensitive applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess