EN
  • EN
  • DE

MAX1953EUB+T

Part No MAX1953EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 0.8V to 4.73V 10A 1000kHz 10-Pin uMAX T/R / IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 1MHz
Duty Cycle (Max) 89%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 021277-MAX1953EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1953
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1953EUB+T CAD Model

Description

Maxim Integrated's MAX1953EUB+T: High-Efficiency Step-Down Controllers

The MAX1953EUB+T from Maxim Integrated is a robust and efficient step-down controller designed to deliver precise voltage regulation and high performance in a compact package. This device is ideal for a wide range of applications, including distributed power systems, portable devices, and telecommunications equipment, where space is at a premium and efficiency is crucial.

Featuring a wide input voltage range from 4.5V to 28V, the MAX1953EUB+T is versatile enough to accommodate various power sources, making it suitable for diverse electronic applications. It provides an adjustable output voltage from 0.8V to 90% of the input voltage, allowing for customization according to specific circuit requirements.

The MAX1953EUB+T employs a current-mode control scheme for fast transient response and excellent loop stability. The device offers a high switching frequency of up to 400kHz, which enables the use of small, low-cost external components, such as inductors and capacitors, thus reducing the overall solution size and cost.

One of the key features of this step-down controller is its high efficiency, which helps to minimize power losses and heat generation, extending the life of the end product. Additionally, it includes a range of built-in protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under various conditions.

The MAX1953EUB+T comes in a thermally efficient, compact 10-pin µMAX package, which is highly suitable for space-constrained applications. The small footprint of this package, combined with its high level of integration, simplifies the design process and accelerates time-to-market for products.

In summary, Maxim Integrated's MAX1953EUB+T step-down controller is a high-performance solution that provides precise voltage regulation, efficiency, and reliability in a miniature package. Its wide input voltage range, adjustable output, and high switching frequency make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess