EN
  • EN
  • DE

MAX1957EUB+T

Part No MAX1957EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down  DC-DC Controller IC 10-uMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 300kHz
Duty Cycle (Max) 89%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 111134-MAX1957EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1957EUB+T CAD Model

Description

Maxim Integrated MAX1957EUB+T Voltage Regulator

The MAX1957EUB+T from Maxim Integrated is a high-performance, low-noise, adjustable-output, step-down DC-DC converter designed to deliver a versatile power management solution for a wide range of applications. This efficient voltage regulator is capable of providing an adjustable output voltage from 0.8V to VIN, with an input voltage range of 2.6V to 3.6V, making it ideal for battery-powered devices, portable electronics, and other low-voltage systems.

The device comes in a compact, surface-mount, 10-pin μMAX package, which offers a space-saving solution for modern, space-constrained electronic designs. The MAX1957EUB+T is designed with an integrated synchronous rectifier, which enhances efficiency by reducing power loss during the conversion process. It also features a low dropout voltage, ensuring that the output remains stable even when the input voltage is very close to the output voltage.

One of the standout features of the MAX1957EUB+T is its low noise performance. The device incorporates a proprietary architecture that minimizes the ripple and noise typically associated with step-down converters, making it an excellent choice for noise-sensitive applications such as RF circuits, precision instrumentation, and high-fidelity audio systems.

The regulator is equipped with a range of protective features to ensure reliable operation under various conditions. These include thermal shutdown, current limit, and under-voltage lockout (UVLO), providing an extra layer of safety for the connected components. Additionally, the MAX1957EUB+T offers a high switching frequency of up to 2MHz, which allows for the use of small, low-cost capacitors and inductors, further minimizing the overall footprint of the power supply design.

For designers seeking a high-efficiency, low-noise power solution, the Maxim Integrated MAX1957EUB+T voltage regulator is an excellent choice. Its advanced features, small package size, and robust protection mechanisms make it a versatile component for a diverse range of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0148 $60.2220
36+ $3.2941 $118.5876
55+ $3.1913 $175.5215
75+ $3.0885 $231.6375
97+ $2.9857 $289.6129
130+ $2.6761 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess