EN
  • EN
  • DE

MAX1962EEP+

Part No MAX1962EEP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.35V ~ 5.5V
Frequency - Switching 500kHz, 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number MAX1962
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1075121-MAX1962EEP+
Ultra Librarian 3D Model Ultra Librarian MAX1962EEP+ CAD Model

Description

Maxim Integrated MAX1962EEP+ Voltage Regulator

The MAX1962EEP+ from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 1A. This device is housed in a compact 20-pin QSOP package, making it an excellent choice for space-constrained applications. Its precision output voltage regulation ensures stable and reliable operation in a wide range of electronic devices.

One of the standout features of the MAX1962EEP+ is its adjustable output voltage range from 1.25V to 5.5V, which can be set using external resistors. This flexibility allows designers to use the same component for multiple applications, simplifying inventory management and reducing overall system cost. The regulator also offers a high accuracy of ±1% over temperature, line, and load variations, providing a consistent voltage supply under varying conditions.

The MAX1962EEP+ incorporates a variety of protective features to ensure the safety and longevity of the connected components. It includes over-temperature protection, short-circuit protection, and a thermal shutdown mechanism that activates when the junction temperature exceeds safe operating limits. These features safeguard the system from potential damage due to abnormal operating conditions.

With a low dropout voltage of typically 200mV at full load, the MAX1962EEP+ is suitable for battery-powered devices where maximizing battery life is critical. The low quiescent current further enhances its suitability for portable applications, as it reduces the drain on the battery when the device is in standby mode.

Applications for the MAX1962EEP+ span across various sectors, including notebook computers, PDAs, cellular phones, and other portable/battery-powered devices. It is also an excellent choice for use in fixed telecom systems, networking equipment, and industrial instruments where a stable and precise voltage supply is essential.

In summary, the MAX1962EEP+ from Maxim Integrated is a versatile and reliable voltage regulator that offers designers the performance and features needed for a wide range of applications. Its compact size, adjustable output, and robust protection circuits make it a top choice for engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess