EN
  • EN
  • DE

MAX1963AEZT120+T

Part No MAX1963AEZT120+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.3A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 3.6V
Output Voltage 1.2V
Output Current 300mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 702351-MAX1963AEZT120+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1963A
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1963AEZT120+T CAD Model

Description

Maxim Integrated MAX1963AEZT120+T Voltage Regulator

The MAX1963AEZT120+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 1A. This component is ideal for precision, low-voltage circuits that require a stable and reliable power supply. The regulator operates with an input voltage range from 2.5V to 6.5V, making it versatile for various applications.

With an output voltage of 1.2V, the MAX1963AEZT120+T ensures a tight output accuracy of ±1.5% over load, line, and temperature variations. This precision is crucial for sensitive electronic devices that demand consistent voltage levels for optimal performance. Additionally, the regulator features a low dropout voltage, which enhances its efficiency by allowing operation closer to the input voltage, thereby minimizing power loss.

The device comes in a compact, thermally efficient, 6-pin thin SOT23 package, which is suitable for space-constrained applications. The small form factor of the MAX1963AEZT120+T makes it an excellent choice for portable electronics, where size and thermal management are critical considerations.

One of the key benefits of this regulator is its fast transient response, which is essential for applications that experience rapid changes in load, such as microprocessors and FPGAs. The MAX1963AEZT120+T quickly adjusts its output to maintain voltage stability, thereby protecting sensitive components from potential damage caused by voltage fluctuations.

The MAX1963AEZT120+T also incorporates several protective features to ensure the safety and longevity of the end application. These include short-circuit protection, thermal overload protection, and a reverse battery protection mechanism. These features work together to safeguard the regulator and the device it powers from various adverse conditions that could otherwise lead to failure.

In summary, the MAX1963AEZT120+T is a robust, high-performance LDO voltage regulator from Maxim Integrated, offering precision, efficiency, and reliability for a wide range of applications. Its compact size, protective features, and strong transient response make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess