EN
  • EN
  • DE

MAX20008AFOA/VY+T

Part No MAX20008AFOA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V, 220KHZ TO 2.2MHZ, 4A/6A/8A / Buck Switching Regulator IC Positive Fixed 5V 1 Output 8A 17-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) -
Current - Output 8A
Frequency - Switching 220kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 17-PowerWFQFN
Supplier Device Package 17-FC2QFN (3.5x3.75)
Base Product Number MAX20008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352668-MAX20008AFOA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20008AFOA/VY+T CAD Model

Description

Maxim Integrated's MAX20008AFOA/VY+T Automotive-Grade Power Management IC

The MAX20008AFOA/VY+T is a high-efficiency, automotive-grade power management integrated circuit (PMIC) designed by Maxim Integrated, now part of Analog Devices. This advanced component is engineered to meet the stringent requirements of automotive applications, providing reliable and robust power conversion solutions for a variety of systems within modern vehicles.

Key Features

  • High Efficiency: With its optimized design, the MAX20008AFOA/VY+T achieves high efficiency, which is critical for reducing heat and improving overall system reliability.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for different automotive power systems, including those that experience wide voltage fluctuations.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, ensuring compatibility with a variety of automotive sensors and microcontrollers.
  • Thermal Protection: The PMIC includes thermal protection features that safeguard the device and the system from overheating, contributing to safer operation under varying environmental conditions.
  • Small Package Size: The compact form factor of the MAX20008AFOA/VY+T allows for integration into space-constrained automotive environments without sacrificing performance.

Automotive Applications

The MAX20008AFOA/VY+T is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Connectivity Modules

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAX20008AFOA/VY+T meets the rigorous standards required for automotive components. The device is designed to withstand harsh automotive environments and is qualified for operation over the extended temperature range that is typical in automotive applications.

In summary, the MAX20008AFOA/VY+T from Maxim Integrated is a versatile and efficient power management solution that is well-suited for the demanding requirements of the automotive industry. Its robust feature set and compact size make it an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess