EN
  • EN
  • DE

MAX2015ETA+

Part No MAX2015ETA+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF DETECT 100MHZ-3GHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 100MHz ~ 3GHz
RF Type WLAN
Input Range -65dBm ~ 5dBm
Accuracy ±0.3dB
Supply Voltage (V) 2.7V ~ 5.25V
Supply Current 20.5mA
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN (3x3)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 702454-MAX2015ETA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2015ETA+ CAD Model

Description

Introducing the MAX2015ETA+ from Maxim Integrated

The MAX2015ETA+ is a state-of-the-art log amplifier designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This advanced product is tailored for signal processing applications that require precise RF power measurement over a wide dynamic range. It is an ideal component for systems such as cellular base stations, radar equipment, and wireless communication infrastructure.

The MAX2015ETA+ operates over a frequency range of 0.1GHz to 6.0GHz, making it highly versatile for a broad spectrum of RF applications. Its dynamic range is an impressive 45dB, which ensures accurate detection and processing of both very weak and very strong signals. This feature is essential for maintaining the integrity of the RF signal chain in complex electronic systems.

One of the key attributes of the MAX2015ETA+ is its temperature-compensated logarithmic amplifier design. This ensures that the device maintains consistent performance across its specified temperature range, which is critical for applications that may be subject to environmental variations. The log amplifier provides a log-linear voltage output that is proportional to the RF input power in dBm, simplifying the design of RF power measurement and control systems.

Furthermore, the MAX2015ETA+ comes in a compact, 8-pin thin SOT23 package, which makes it suitable for space-constrained applications. Despite its small size, it does not compromise on performance, offering a high level of integration and functionality.

Maxim Integrated has equipped the MAX2015ETA+ with additional features such as a power-down mode for energy saving and a fast response time that is essential for real-time applications. The device also boasts excellent input and output VSWR (Voltage Standing Wave Ratio), which minimizes signal reflection and ensures efficient power transfer.

In summary, the MAX2015ETA+ is a robust, high-performance log amplifier that offers unparalleled accuracy and reliability for RF power measurement. Its wide frequency range, extensive dynamic range, and temperature-compensated operation make it a top choice for engineers looking to enhance their signal processing systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess