EN
  • EN
  • DE

MAX2055EUP

Part No MAX2055EUP
Manufacturer Maxim Integrated
Description RELIABILITY REPORT FOR MAX2055EUP PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212603-MAX2055EUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2055EUP CAD Model

Description

Maxim Integrated MAX2055EUP Variable Gain Amplifier

The MAX2055EUP from Maxim Integrated is a high-performance, variable gain amplifier (VGA) designed to deliver unparalleled accuracy and flexibility for a wide range of applications. This compact, monolithic amplifier offers a digitally controlled attenuator and a high-linearity, analog variable gain amplifier block, making it an ideal choice for applications requiring precise signal amplitude control.

The MAX2055EUP operates over a broad frequency range from 50MHz to 1000MHz, which allows it to be used in various RF systems, including base stations, IF sampling receivers, and other communication equipment. Its dynamic range is impressive, with a 31.5dB range in 0.5dB steps, providing users with the ability to fine-tune signal levels with high precision.

One of the standout features of the MAX2055EUP is its exceptional linearity performance. With an OIP3 (Output Third-Order Intercept Point) of +46dBm at 200MHz, this VGA ensures minimal distortion even at high output levels, making it suitable for demanding signal processing environments. Additionally, the device boasts a low noise figure of 6.5dB, contributing to the overall signal clarity and integrity.

Designed for ease of integration, the MAX2055EUP comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and compatible with standard PCB manufacturing processes. The device is controlled via a three-wire serial interface, which simplifies connectivity with microcontrollers or digital signal processors.

For power-conscious designs, the MAX2055EUP offers an added advantage with its single +5V supply operation and power-down mode, ensuring energy-efficient performance when the amplifier is not in active use. This feature is particularly beneficial for battery-operated devices or systems with stringent power budgets.

In summary, the Maxim Integrated MAX2055EUP is a versatile and high-quality VGA that provides designers with the ability to achieve precise signal control in a variety of RF and IF applications. Its combination of performance, integration, and ease of use makes it an excellent choice for engineers looking to optimize their signal chain with a reliable and effective solution.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0846 $60.3384
9+ $12.3772 $111.3948
13+ $11.9904 $155.8752
18+ $11.6036 $208.8648
23+ $11.2168 $257.9864
30+ $10.0564 $301.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess