EN
  • EN
  • DE

MAX2062ESA+

Part No MAX2062ESA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702497-MAX2062ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2062ESA+ CAD Model

Description

The MAX2062ESA+ from Maxim Integrated is a highly versatile, dual, 50MHz to 1000MHz, silicon-germanium (SiGe) variable-gain amplifier (VGA) designed to deliver exceptional performance for a wide range of RF and IF applications. This state-of-the-art device is ideally suited for use in base-station, mobile-infrastructure, broadband wireless service, cable modem termination systems, and various other communication systems.

With its wide frequency range, the MAX2062ESA+ offers unparalleled design flexibility. The device features a monolithic, fully integrated, dual-channel VGA with up to 31.5dB of gain range per channel, which is digitally controlled in 0.5dB steps via a serial or parallel interface. This fine gain control allows for precise signal amplitude adjustment, ensuring optimal system performance.

The MAX2062ESA+ is designed with Maxim's advanced SiGe process, which provides a high linearity and low noise figure. This translates to improved signal quality and better overall system sensitivity. The exceptional OIP3 (output third-order intercept point) performance of +39dBm at 200MHz ensures that the amplifier maintains its linearity even at high output levels, making it suitable for demanding applications where signal integrity is paramount.

Furthermore, the device operates from a single +5V supply and comes in a compact 8-pin NSOIC package, which minimizes the required board space and simplifies integration into existing designs. The MAX2062ESA+ also includes additional features such as an on-chip temperature sensor, enabling the monitoring of device temperature to ensure reliable performance under varying conditions.

For design engineers looking for a high-performance, flexible solution for their RF/IF signal chain, the MAX2062ESA+ from Maxim Integrated is an excellent choice. Its combination of wide frequency range, fine gain control, high linearity, and low noise figure makes it a key component in enhancing the performance of advanced communication systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess