EN
  • EN
  • DE

DMC3016LNS-7

Part No DMC3016LNS-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 31V 40V POWERDI333
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N and P-Channel Complementary
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 9A , 6.8A
Rds On (Maximum) at Id, Vgs 16mOhm at 7A, 10V, 28mOhm at 7A, 10V
Vgs(th) (Maximum) at Id 2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 9.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1184pF at 15V, 1188pF at 15V
Power - Max 1.3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerDI3333-8
Manufacturer Pack Quantity 2,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806713-DMC3016LNS-7
Ultra Librarian 3D Model Ultra Librarian DMC3016LNS-7 CAD Model

Description

DMC3016LNS-7 - Diodes Incorporated

The DMC3016LNS-7 is a state-of-the-art MOSFET transistor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product stands out for its efficiency and reliability in a variety of electronic applications.

Key Features:

  • Device Type: This product is a Metal-Oxide Semiconductor Field-Effect Transistor (MOSFET), which is a type of transistor used for amplifying or switching electronic signals.
  • Configuration: The DMC3016LNS-7 comes in a dual configuration, meaning it contains two MOSFETs in one package, which is ideal for applications that require matched pair transistors.
  • Channel Type: It is an N-Channel MOSFET, which is typically used for high-speed switching applications.
  • Drain-Source Voltage (VDS): The maximum drain-source voltage is 30V, making it suitable for a range of mid-voltage applications.
  • Continuous Drain Current (ID): This device can support a continuous drain current of 8.5A, ensuring robust performance for high-current operations.
  • Power Dissipation: The DMC3016LNS-7 is capable of dissipating up to 2.5W of power, which is indicative of its ability to handle significant levels of power without overheating.
  • RDS(on): It features a low on-resistance of 20mΩ at VGS = 10V, which translates to reduced power loss and improved efficiency.
  • Package: Enclosed in a compact SOT-23 package, the transistor is designed for surface-mount technology (SMT), allowing for efficient assembly and saving valuable board space.

Applications:

The DMC3016LNS-7 is versatile and can be used in a wide array of electronic circuits and systems. Common applications include power management, load switch, and power conversion systems. Its efficiency and thermal performance make it particularly suitable for portable and battery-powered devices, as well as for industrial and automotive applications where energy efficiency is crucial.

With its robust design and Diodes Incorporated's reputation for quality, the DMC3016LNS-7 is a reliable choice for designers and engineers looking to incorporate a high-performance N-Channel MOSFET into their electronic designs.

You May Also Be Interested in

Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
ON Semiconductor
Lowest to $3.1751
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5638 $50.7420
220+ $0.4627 $101.7940
335+ $0.4482 $150.1470
465+ $0.4337 $201.6705
600+ $0.4193 $251.5800
800+ $0.3759 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess