EN
  • EN
  • DE

MAX206ECAG+

Part No MAX206ECAG+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Transmitter Triple Receiver RS-232 24-Pin SSOP / IC TXRX RS-232 W/CAP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 785644-MAX206ECAG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX206E
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX206ECAG+ CAD Model

Description

Product Overview: MAX206ECAG+

The MAX206ECAG+ is a high-performance, integrated circuit from Maxim Integrated, designed to cater to the demanding needs of advanced communication systems. This device is a part of Maxim's extensive line of integrated circuits that offer robust solutions for data interface applications. The MAX206ECAG+ is specifically tailored to provide reliable interface solutions that require high-speed data transfer and signal integrity.

Key Features

  • Interface Type: The MAX206ECAG+ features an RS-232 interface, which is widely used in serial communication systems.
  • Data Rate: This device supports a data rate of up to 230kbps, ensuring efficient and fast data transmission for a variety of applications.
  • Supply Voltage: It operates at a supply voltage range of 4.5V to 5.5V, compatible with standard logic levels and easy to integrate with other components.
  • Number of Drivers/Receivers: The MAX206ECAG+ comes with 4 driver circuits and 5 receiver circuits, providing versatility in connecting multiple peripherals.
  • Electrostatic Discharge (ESD) Protection: It includes built-in ESD protection up to ±15kV, safeguarding the device from static electricity and ensuring a prolonged operational life.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The MAX206ECAG+ is ideal for use in a variety of applications where reliable serial communication is essential. These applications include:

  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure

Package and Quality

The MAX206ECAG+ is available in a 24-SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing ease of handling and soldering on printed circuit boards. Maxim Integrated ensures that each device meets rigorous quality and performance standards, delivering reliability and consistency across all product lines.

Conclusion

With its robust feature set and versatile applications, the MAX206ECAG+ from Maxim Integrated is a top choice for designers looking for a high-quality RS-232 interface solution. Whether it's for industrial controls, telecommunications, or data acquisition systems, the MAX206ECAG+ provides the performance and reliability necessary for critical communication tasks.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess