EN
  • EN
  • DE

MAX211CWI+

Part No MAX211CWI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/5 Transceiver Full RS232 28-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 140520-MAX211CWI+
Ultra Librarian 3D Model Ultra Librarian MAX211CWI+ CAD Model

Description

The MAX211CWI+ is a high-performance, 5V-powered, multichannel RS-232 driver/receiver from Maxim Integrated. This integrated circuit is designed to meet the stringent specifications of EIA/TIA-232-F and to provide reliable data transmission at high speeds, making it an ideal choice for communication in a variety of applications, including industrial control systems, point-of-sale equipment, and data communication systems.

Key Features:

  • Integrated charge pump circuitry that enables single +5V supply operation, eliminating the need for a bipolar power supply.
  • Capable of achieving data rates up to 120kbps, ensuring efficient and fast data transfer.
  • Designed with a 1μA low-power shutdown mode, which significantly reduces power consumption when the device is not active.
  • Contains two drivers and two receivers, providing the flexibility to support full-duplex communication.
  • Electrostatic discharge (ESD) protection above 2000V per Method 3015.7, offering enhanced durability and reliability.
  • Latch-up performance exceeds 100mA per JESD 78, Class II, ensuring stable operation under extreme conditions.

Applications:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Notebook and Laptop Computers
  • Peripherals
  • Printers and Scanners

Package and Quality:

The MAX211CWI+ is available in a wide-body, 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and fits well in compact designs. Maxim Integrated ensures high-quality production and reliability, making the MAX211CWI+ compliant with industry standards for performance and durability.

Conclusion:

The MAX211CWI+ from Maxim Integrated stands out as a robust and versatile RS-232 interface solution. Its integrated charge pump, low-power shutdown, ESD protection, and high-speed data transfer capabilities make it a top choice for designers looking to incorporate reliable serial communication in their systems. With its wide application range and commitment to quality, the MAX211CWI+ is a solid investment for any project requiring RS-232 connectivity.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess