EN
  • EN
  • DE

MAX2140ETH+

Part No MAX2140ETH+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description RF RECEIVER 2.4GHZ 44TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Frequency 2.4GHz
Sensitivity -91dBm
Applications SDARS
Current - Receiving 150mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features OCP
Supply Voltage (V) 3.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN-EP (7x7)
Part Number Series MAX2140
Manufacturer Pack Quantity 43
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803842-MAX2140ETH+
Ultra Librarian 3D Model Ultra Librarian MAX2140ETH+ CAD Model

Description

Maxim Integrated's MAX2140ETH+ Complete Single-Chip DAB/DAB+ Radio Tuner

The MAX2140ETH+ from Maxim Integrated is a state-of-the-art, fully integrated single-chip digital audio broadcast (DAB) and DAB+ radio tuner designed to provide a high-quality digital radio experience. This compact and efficient tuner is ideal for portable, automotive, and home receiver applications, where space is at a premium and power consumption is a concern.

Key Features

  • High Integration: The MAX2140ETH+ combines an RF tuner and baseband processing in one chip, reducing the number of external components required and simplifying design efforts.
  • Wide Frequency Range: It supports Band III (174MHz to 240MHz) and L-Band (1452MHz to 1492MHz), making it versatile for various regional DAB and DAB+ standards.
  • Low Power Consumption: Designed for battery-powered devices, the tuner offers a low-power mode to extend battery life, making it ideal for portable applications.
  • High Sensitivity: The device provides excellent reception performance even in areas with weak signal strength, ensuring a clear audio output.
  • On-Chip DAC: With an integrated digital-to-analog converter, the MAX2140ETH+ can directly drive audio outputs, simplifying the audio signal chain.

Performance and Flexibility

The MAX2140ETH+ delivers superior performance with its advanced signal processing capabilities, which include multipath interference cancellation and robust error correction algorithms. Its flexibility is evident in its programmable baseband interface, which can be tailored to work with various host processors.

Easy Integration

Engineers will appreciate the ease of integration offered by the MAX2140ETH+. The minimal external component count and comprehensive application support from Maxim Integrated help shorten development time and speed up time-to-market for new products.

Applications

  • Portable DAB/DAB+ Radios
  • Automotive Infotainment Systems
  • Home Audio Systems
  • Personal Multimedia Players

The MAX2140ETH+ is a testament to Maxim Integrated's commitment to providing innovative and integrated solutions for the digital radio market. Its combination of performance, efficiency, and ease of use makes it a top choice for designers looking to incorporate DAB/DAB+ functionality into their products.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess