EN
  • EN
  • DE

MAX2173ETL/V+

Part No MAX2173ETL/V+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC TUNER RF TO BITS AUTO 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Tuner
Frequency 76MHz ~ 108MHz, 168MHz ~ 240MHz, 1.452GHz ~ 1.492GHz
RF Type DAB, Broadcast Radio
Secondary Attributes Direct Conversion
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (6x6)
Base Product Number MAX2173
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 702569-MAX2173ETL/V+
Ultra Librarian 3D Model Ultra Librarian MAX2173ETL/V+ CAD Model

Description

Maxim Integrated's MAX2173ETL/V+ RF to Bits Tuner

The MAX2173ETL/V+ from Maxim Integrated is a highly integrated RF to Bits® tuner that is designed for use in digital audio broadcast (DAB) systems, including DAB, DAB+, and T-DMB, as well as terrestrial digital multimedia broadcasting (T-DMB). It is an advanced solution for in-car entertainment systems, portable radios, and other radio-enabled devices, offering exceptional performance in a compact form factor.

This versatile tuner IC is capable of receiving signals in the frequency range of 168MHz to 240MHz (Band III) and 1452MHz to 1492MHz (L-Band), making it suitable for a broad range of applications. The MAX2173ETL/V+ employs a direct-conversion architecture that translates RF signals directly to baseband using a built-in analog-to-digital converter (ADC), which simplifies the design and reduces the bill of materials for system integrators.

The chip's integrated digital filtering and digital automatic gain control (AGC) contribute to its ability to deliver high-quality audio output even in challenging signal conditions. This level of integration not only helps in maintaining signal integrity but also in minimizing external component count, thereby saving space and cost in the overall design.

Additionally, the MAX2173ETL/V+ supports both single and diversity antenna inputs, enhancing reception performance and robustness in multipath environments. This feature is particularly useful in mobile applications where signal conditions can vary rapidly.

Engineered with power efficiency in mind, the MAX2173ETL/V+ also includes a low-power mode, making it an ideal choice for battery-operated devices. This power-saving capability ensures longer battery life without compromising on performance.

For designers and engineers looking for a high-performance, easy-to-integrate RF solution, the MAX2173ETL/V+ offers a compelling feature set. Its robustness, coupled with Maxim Integrated's reputation for quality, makes it a top choice for next-generation digital radio applications.

Key Features:

  • Direct RF to Bits conversion
  • Supports Band III and L-Band frequencies
  • Integrated ADC and digital processing
  • Dual antenna input for diversity reception
  • Low-power consumption mode for battery efficiency
  • Compact package suitable for space-constrained applications

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess