Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 200kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX232
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 702600-MAX232ACUE+
Ultra Librarian 3D Model Ultra Librarian MAX232ACUE+ CAD Model

Description

The MAX232ACUE+ is a versatile integrated circuit from Maxim Integrated, designed to facilitate serial communication in electronic devices. This chip is a dual driver/receiver that includes a capacitive voltage generator to supply EIA-232 voltage levels from a single 5V supply. The MAX232ACUE+ is widely used in applications requiring serial port interfaces, such as PCs, peripherals, and industrial equipment.

Key Features

  • Interface Type: The MAX232ACUE+ offers a reliable RS-232 interface, making it ideal for serial communication.
  • Driver/Receiver Count: It includes two drivers and two receivers, allowing for full-duplex communication.
  • Supply Voltage: It operates from a single 5V power supply, which is standard in most digital systems.
  • Data Rate: Capable of data rates up to 120kbps, it is suitable for many serial applications.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection up to ±15kV, ensuring robustness and reliability in harsh environments.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from the 5V supply, eliminating the need for additional power supplies.
  • Temperature Range: It is designed to operate over a wide temperature range, from 0°C to 70°C, accommodating various operating conditions.
  • Package: The MAX232ACUE+ comes in a 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The MAX232ACUE+ is ideal for a range of applications that require reliable data transfer via RS-232 communication. It is commonly used in:

  • Serial data transfer and communication in computers and peripherals.
  • Interface conversion between microcontrollers and RS-232 devices.
  • Industrial control and automation systems.
  • Point of Sale (POS) terminals and barcode scanners.
  • Telecommunication systems and networking equipment.

With its robust feature set, the MAX232ACUE+ from Maxim Integrated is an essential component for any design requiring RS-232 communication, providing ease of integration, reliability, and efficiency in a compact form factor.

You May Also Be Interested in

Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to €14.8693
ECAD model for DS3695N/NOPB
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to €25.3504
ECAD model for ADM4855AR
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €9.4285
ECAD model for ADM236LAN
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to €1.9206
ECAD model for TLE7250GVIOXUMA2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention