EN
  • EN
  • DE

MAX232AEWE-TG068

Part No MAX232AEWE-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311364-MAX232AEWE-TG068
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX232AEWE-TG068 CAD Model

Description

Product Overview: MAX232AEWE-TG068 by Maxim Integrated

The MAX232AEWE-TG068 is a highly reliable and robust integrated circuit from Maxim Integrated, designed to facilitate serial communication in electronic devices. This IC is an essential component for applications requiring voltage level translation from TTL (Transistor-Transistor Logic) to RS-232 and vice versa. It is widely used in various communication interfaces, including telecommunication networks, computer serial ports, and other serial communication systems.

Key Features:

  • Dual Driver/Receiver: The device includes two drivers and two receivers, making it versatile for full-duplex communication.
  • Electrostatic Discharge (ESD) Protection: It offers enhanced ESD protection, ensuring reliability and longevity in harsh environments.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, thus conserving energy.
  • Wide Supply Voltage Range: The IC operates over a broad voltage range, accommodating various power supply specifications.
  • High Data Rate: Supports data rates up to 120 kbps, allowing for efficient and fast data transmission.

Applications:

The MAX232AEWE-TG068 is ideal for a range of applications that require reliable data transmission. It is commonly used in:

  • Serial data communication in PCs, printers, and other peripherals
  • Interface translation between microcontrollers and RS-232-compatible devices
  • Industrial control systems and PLC interfaces
  • Point of sale (POS) terminals
  • GPS receivers and other navigational devices

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX232AEWE-TG068 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical communication systems. With its robust design and protection features, this product is an excellent choice for designers looking to integrate a trusted solution for serial communication.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess