EN
  • EN
  • DE

MAX2354EGI

Part No MAX2354EGI
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description QUADRUPLE-MODE MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2354
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 869MHz ~ 1.99GHz
RF Type Cellular, GPS, GSM, TDMA
Secondary Attributes 0.9dB LNA Noise Figure
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881361-MAX2354EGI
Ultra Librarian 3D Model Ultra Librarian MAX2354EGI CAD Model

Description

The MAX2354EGI from Maxim Integrated is a high-performance, low-voltage variable gain amplifier designed to cater to the demanding requirements of wireless communication systems. This IC is an ideal solution for applications such as cellular base stations, wireless local loop, and other RF systems that require precise gain control and high linearity.

Key Features

  • Frequency Range: The MAX2354EGI operates over a broad frequency range, making it suitable for various RF and IF applications.
  • Variable Gain Control: It features a wide dynamic range with variable gain controlled by a single analog voltage, providing flexibility in signal amplification.
  • High Linearity: This amplifier maintains high linearity across its entire gain range, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise Figure: The low noise figure of the MAX2354EGI ensures minimal signal degradation, which is essential for maintaining the quality of communication links.
  • Single Supply Operation: It operates from a single supply voltage, simplifying power management in embedded systems.
  • Small Package: Housed in a compact, 24-pin SSOP package, the MAX2354EGI saves valuable board space in space-constrained applications.

Applications

Due to its versatile features, the MAX2354EGI is well-suited for a variety of applications, including:

  • Cellular base stations
  • Wireless local loop systems
  • Wireless infrastructure
  • RF/IF signal processing chains
  • High-performance communication systems

Technical Specifications

Parameter Value
Operating Frequency Specified Range
Gain Control Range Wide Range
Supply Voltage Single Voltage
Package Type 24-Pin SSOP
Manufacturer Maxim Integrated

Overall, the MAX2354EGI from Maxim Integrated stands out for its ability to provide consistent, high-quality performance in RF signal processing applications. Its integration of variable gain control with high linearity and low noise figure makes it a robust choice for designers looking to optimize their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess