EN
  • EN
  • DE

MAX2388EGC-TG069

Part No MAX2388EGC-TG069
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description MAX2388 W-CDMA LNA/MIXER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2388
Package Bulk
Product Status Active
Function LNA/Mixer
Frequency 2.11GHz ~ 2.17GHz
RF Type WCDMA, Cellular, GSM
Secondary Attributes 2.7V ~ 3.3V Supply
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 881364-MAX2388EGC-TG069
Ultra Librarian 3D Model Ultra Librarian MAX2388EGC-TG069 CAD Model

Description

MAX2388EGC-TG069 - RF Receiver from Maxim Integrated

The MAX2388EGC-TG069 is a high-performance RF receiver component designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This receiver is tailored for advanced communication systems and is capable of providing robust performance in a variety of wireless applications.

Key Features:

  • Frequency Range: The device operates over a broad frequency range, making it suitable for multiple RF applications, including those in the ISM bands.
  • Integration: The MAX2388EGC-TG069 integrates several functions into a single chip, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed with power efficiency in mind, this receiver is ideal for battery-powered devices, helping to extend operational life and reduce power-related costs.
  • High Sensitivity: It offers excellent sensitivity, which allows for the reception of weak signals, enhancing the range and reliability of wireless communication.
  • Selectivity: With its high selectivity, the receiver can differentiate between closely spaced channels, minimizing interference and improving signal clarity.
  • Package: The component is available in a compact package, making it suitable for space-constrained applications.

Applications:

The MAX2388EGC-TG069 is versatile and can be used in a variety of applications, including:

  • Wireless data links
  • Industrial monitoring and control
  • Home automation systems
  • Remote keyless entry systems
  • Telemetry and RFID systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2388EGC-TG069 is no exception. It is built to meet high standards, ensuring consistent performance and durability across a wide range of operating conditions.

Whether you're designing a new wireless system or upgrading an existing one, the MAX2388EGC-TG069 RF receiver from Maxim Integrated offers the performance and features necessary to create a robust and efficient communication solution.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0307 $60.6140
47+ $2.4867 $116.8749
72+ $2.4093 $173.4696
100+ $2.3319 $233.1900
129+ $2.2534 $290.6886
172+ $2.0213 $347.6636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess