EN
  • EN
  • DE

MAX24025IMP+T

Part No MAX24025IMP+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Quad 25GBPS Laser Driver With Cd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970694-MAX24025IMP+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX24025IMP+T CAD Model

Description

Maxim Integrated MAX24025IMP+T: High-Efficiency Power Management IC

Maxim Integrated presents the MAX24025IMP+T, an advanced power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power conversion and distribution. This versatile component is an ideal solution for designers looking to optimize power in their systems for better performance and extended battery life.

Key Features and Benefits

  • High Efficiency: The MAX24025IMP+T boasts high conversion efficiency, which helps in reducing power loss and improving the overall performance of the system it is integrated into. This makes it suitable for battery-powered devices where power conservation is critical.
  • Compact Design: With its small footprint, this IC is perfect for space-constrained applications. The compact design also simplifies the layout of the printed circuit board (PCB), thus aiding in the miniaturization of the end product.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, providing designers with the flexibility to use it in systems with varying supply voltages without the need for additional components.
  • Thermal Management: The MAX24025IMP+T is equipped with thermal protection features that prevent overheating, thereby ensuring the reliability and longevity of both the IC and the system it powers.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, which is particularly beneficial for portable devices where extending battery life is a priority.

Applications

The MAX24025IMP+T from Maxim Integrated finds its use in a myriad of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supply modules
  • Consumer electronics
  • Industrial control systems

Whether you're developing a sophisticated industrial control system or a compact consumer electronic device, the MAX24025IMP+T offers a reliable and efficient power management solution. Its combination of high efficiency, a wide operating voltage range, and compact size makes it an excellent choice for engineers looking to enhance their power management strategy.

Maxim Integrated's commitment to quality and performance is evident in the MAX24025IMP+T, making it a trusted component for your next project that demands robust power management capabilities.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0076 $57.0228
6+ $17.8046 $106.8276
9+ $17.2031 $154.8279
13+ $16.0000 $208.0000
17+ $15.3985 $261.7745
21+ $14.7970 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess