EN
  • EN
  • DE

MAX240CMH+D

Part No MAX240CMH+D
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quint Transmitter/Receiver RS-232 44-Pin MQFP / IC RS-232 DRVR/RCVR 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 785696-MAX240CMH+D
Popularity Medium
Supply and Demand Status Balance
Family Name MAX240
Introduction Date April 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX240CMH+D CAD Model

Description

Introducing the MAX240CMH+D - High-Efficiency Power Solution

The MAX240CMH+D from Maxim Integrated is an advanced, high-performance power module designed for space-constrained applications requiring efficient power conversion. This innovative product is an ideal solution for designers looking to enhance power management in systems such as portable devices, telecommunications, and industrial equipment.

Key Features

  • Compact Design: The MAX240CMH+D comes in a highly compact package, allowing it to fit into the tightest of spaces without compromising on performance.
  • High Efficiency: With its state-of-the-art design, this power module achieves excellent efficiency, which is crucial for prolonging battery life in portable applications and reducing heat dissipation.
  • Integrated Functions: The module includes integrated functions such as soft-start, voltage monitoring, and power-good signaling, simplifying the design and reducing external component count.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring consistent operation through voltage fluctuations.
  • Thermal Management: The MAX240CMH+D is built with thermal protection features that safeguard the module against overheating, thus ensuring reliable performance and longevity.

Applications

The versatility of the MAX240CMH+D allows it to be used across a diverse range of applications. It is particularly suitable for:

  • Portable and battery-powered devices
  • Telecommunications infrastructure
  • Industrial control systems
  • Networking equipment

Technical Specifications

With its technical specifications tailored for demanding applications, the MAX240CMH+D provides a robust power management solution. It offers a seamless integration into existing designs, thanks to its user-friendly interface and comprehensive datasheet that provides detailed guidance for developers.

Conclusion

The MAX240CMH+D from Maxim Integrated is a testament to the company's commitment to delivering high-quality, efficient, and reliable power solutions. By incorporating this power module into your design, you can achieve a superior level of power management that meets the needs of today's high-performance electronic devices.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5043 $54.0516
28+ $3.6958 $103.4824
42+ $3.5803 $150.3726
58+ $3.4648 $200.9584
75+ $3.3494 $251.2050
100+ $3.0029 $300.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess