EN
  • EN
  • DE

MAX24104ELT+T

Part No MAX24104ELT+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description 15GBPS QUAD LINEAR EQUALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Adaptive Equalizer
Interface I2C, 2-Wire Serial
Voltage - Supply 2.312V ~ 2.75V
Package / Case 6-WDFN
Supplier Device Package 6-µDFN (2x2)
Mounting Type Surface Mount
Base Product Number MAX24104
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 702648-MAX24104ELT+T
Ultra Librarian 3D Model Ultra Librarian MAX24104ELT+T CAD Model

Description

Maxim Integrated's MAX24104ELT+T: High-Efficiency LED Driver

The MAX24104ELT+T from Maxim Integrated is a compact, high-performance LED driver that is designed to deliver exceptional efficiency and reliability for a wide range of lighting applications. This integrated circuit is engineered to provide precise control of LED arrays, making it an ideal solution for portable and battery-powered devices where power conservation is critical.

Key Features

  • High Efficiency: The MAX24104ELT+T boasts a high-efficiency rating, ensuring minimal power loss during operation and prolonging battery life in portable applications.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this LED driver is versatile and can be used in various configurations and systems without the need for additional components.
  • Integrated Switches: With built-in MOSFET switches, the device simplifies circuit design and reduces external component count, saving space and cost on the PCB.
  • Dimming Capability: It offers dimming control, allowing for adjustable brightness levels which is essential for applications requiring varying light intensities.
  • Thermal Protection: The MAX24104ELT+T is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the device.
  • Compact Package: Available in a small, lead-free package, it is suitable for space-constrained applications without compromising performance.

Applications

The MAX24104ELT+T is designed to meet the needs of a diverse array of applications including, but not limited to:

  • Portable and Battery-Powered Lighting
  • Automotive Interior and Exterior Lighting
  • Industrial and Architectural Lighting
  • Backlighting for LCD Displays

Maxim Integrated's commitment to innovation is exemplified in the MAX24104ELT+T LED driver, offering designers a robust, energy-efficient solution for their lighting needs. Its combination of high efficiency, versatile input voltage range, and integrated features make it a top choice for engineers looking to enhance their lighting systems with a reliable and powerful LED driving solution.

You May Also Be Interested in

Texas Instruments
PATTI / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,585 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess