EN
  • EN
  • DE

74AHCT1G14DBVTG4

Part No 74AHCT1G14DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL SCHM-TRG INV GATESOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1007559-74AHCT1G14DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT1G14DBVTG4 CAD Model

Description

The 74AHCT1G14DBVTG4 is a high-speed Si-gate CMOS device from Texas Instruments that is part of their advanced 74AHC(T)14 family. This integrated circuit is designed to offer a single inverting Schmitt-trigger buffer with a standard push-pull output. The device is characterized by its capacity to tolerate higher input drive signal voltages while maintaining low static power consumption.

Key Features

  • Logic Type: Inverting Schmitt Trigger
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL levels
  • High Noise Immunity: Incorporates Schmitt-trigger action at all inputs, which makes the circuit highly tolerant to slower input rise and fall times
  • Low Power Consumption: Balanced propagation delays and transition times
  • Package: Supplied in a small SOT-23-5 package, which is ideal for space-constrained applications
  • Temperature Range: Operational between -40°C to 125°C, suitable for industrial environments
  • Logic Level Compatibility: Input levels are compatible with 5V CMOS logic levels
  • ESD Protection: High ESD protection level ensures robustness for industrial applications

Applications

The 74AHCT1G14DBVTG4 is versatile and can be used in a variety of applications that require signal conditioning, such as:

  • Wave shaping and noise filtering
  • Square wave and pulse generation
  • Signal processing
  • Glitch-free power-up/power-down circuits
  • High-speed logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74AHCT1G14DBVTG4 is no exception, as it is produced with the same rigorous standards that TI applies to all of its products. This ensures that the device meets the industry's highest performance requirements for integrated circuits.

Ordering Information

To order the 74AHCT1G14DBVTG4 or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7655 $53.5850
160+ $0.6282 $100.5120
250+ $0.6085 $152.1250
340+ $0.5889 $200.2260
440+ $0.5693 $250.4920
590+ $0.5104 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess