EN
  • EN
  • DE

MAX268BCNG

Part No MAX268BCNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Band Pass
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX268
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212790-MAX268BCNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX268BCNG CAD Model

Description

Maxim Integrated MAX268BCNG Programmable Universal Active Filters

The MAX268BCNG from Maxim Integrated is a versatile and high-performance programmable universal active filter that is designed to cater to a wide range of filtering applications. This integrated circuit (IC) is capable of providing both second-order Butterworth and second-order Bessel low-pass and high-pass filter functions, which makes it an ideal choice for signal processing tasks in both audio and data communication systems.

This filter IC is part of Maxim's MAX268 series and comes in a 24-pin narrow DIP (Dual Inline Package) configuration, labeled as the NG package. The MAX268BCNG operates over a wide supply voltage range of ±4.5V to ±8V, making it suitable for various electronic circuits and systems that require precise signal conditioning.

One of the key features of the MAX268BCNG is its programmable nature. Users can set the filter's frequency, gain, and Q-factor by using external resistors or clocking the device with an external clock signal. This flexibility allows engineers to customize the filter's response to meet specific application requirements without the need for multiple ICs or complex switching circuits.

The device also boasts low noise and low distortion characteristics, ensuring that the signal integrity is maintained throughout the filtering process. This makes the MAX268BCNG an excellent choice for high-fidelity audio applications where preserving the audio quality is paramount. Additionally, its high-frequency capabilities are well-suited for data acquisition systems where precise filtering of signals is necessary to remove unwanted noise and interference.

For design engineers looking for a reliable and configurable filter solution, the MAX268BCNG offers a compact and cost-effective option without compromising on performance. Its ease of use and integration into existing systems, combined with Maxim Integrated's reputation for quality, make the MAX268BCNG a go-to component for those in need of advanced filtering capabilities.

In summary, the MAX268BCNG from Maxim Integrated is a highly adaptable and efficient solution for a variety of filtering needs, offering both high-quality performance and user-configurable options in a single IC.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess