EN
  • EN
  • DE

MAX2693LEWS+T

Part No MAX2693LEWS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amplifier IC GPS/GNSS 1575.42MHz 4-WLP (0.84x0.84)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 1575.42MHz
P1dB -12.1dBm
Gain 19dB
Noise Figure 1.05dB
RF Type GPS/GNSS
Operating Supply Voltage 1.6 V ~ 4.2 V
Current - Supply 1.8mA
Test Frequency 1575.42MHz
Package 4-WFBGA, WLBGA
Manufacturer Device Package 4-WLP (0.84x0.84)
Win Source Part Number 021386-MAX2693LEWS+T
Ultra Librarian 3D Model Ultra Librarian MAX2693LEWS+T CAD Model

Description

The MAX2693LEWS+T from Maxim Integrated is a high-performance, low-power RF receiver designed for a variety of wireless communication applications. This compact and efficient receiver is an ideal choice for designers looking to implement in systems that require reliable RF performance with minimal power consumption.

Key Features

  • Frequency Range: The device operates within a broad frequency range, making it suitable for multiple RF applications.
  • Low Noise Figure: The MAX2693LEWS+T boasts an exceptionally low noise figure, ensuring clear signal reception and improved overall sensitivity.
  • High Integration: This receiver integrates several functions, including an LNA, mixer, and IF filter, which simplifies design and saves board space.
  • Adjustable Gain: The receiver comes with a programmable gain that can be adjusted to meet the needs of various signal conditions.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this receiver's low current draw, extending the battery life of portable devices.

Applications

The MAX2693LEWS+T is highly versatile and can be used in a wide range of applications, including:

  • Wireless handsets
  • GPS systems
  • ISM band applications
  • Wireless data links
  • Remote keyless entry systems

Package and Quality

The device is offered in a small, leadless package, which is not only space-saving but also conducive to modern, compact PCB designs. Maxim Integrated ensures that the MAX2693LEWS+T meets high-quality standards, providing reliable performance across its intended applications.

Conclusion

Whether you are developing a consumer electronics product, an industrial wireless solution, or a mobile communication device, the Maxim Integrated MAX2693LEWS+T RF receiver provides a blend of performance, integration, and efficiency that can help streamline your design process and deliver outstanding results.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3319 $61.6595
12+ $10.1190 $121.4280
18+ $9.8025 $176.4450
25+ $9.4872 $237.1800
32+ $9.1707 $293.4624
43+ $8.2213 $353.5159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess