The Maxim Integrated MAX294EWE+ is a precision, 8th-order, lowpass, elliptic filter that provides a simple, effective solution for anti-aliasing and signal conditioning applications. This integrated circuit is part of Maxim’s esteemed MAX294 series, known for its high-performance filtering capabilities.
Key Features
- Filter Order: The MAX294EWE+ is an 8th-order filter, offering a steep roll-off and minimal transition band.
- Cutoff Frequency: It features a fixed cutoff frequency at 100kHz, making it ideal for a variety of audio and data signal processing tasks.
- Low Distortion: The device boasts low distortion and a high dynamic range, ensuring signal integrity is maintained.
- Easy to Use: With no external components required for setting the frequency, the MAX294EWE+ provides a plug-and-play experience.
- Supply Voltage: It operates on a single +5V supply, simplifying power management in mixed-voltage systems.
- Package: The component is available in a 16-SOIC package, suitable for surface mount technology (SMT) and compatible with standard PCB layouts.
Applications
The MAX294EWE+ is versatile and can be used in a variety of applications, including:
- Anti-aliasing for ADCs
- Signal conditioning and noise reduction
- Audio processing equipment
- Data communications
- Medical instrumentation
- Test and measurement systems
Design Advantages
This lowpass filter integrates a clock-tunable feature, allowing for the adjustment of the cutoff frequency by changing the clock frequency, thereby providing designers with flexibility in their designs. The MAX294EWE+ also includes a sharp transition band and an excellent stopband attenuation, making it an outstanding choice for stringent filtering requirements.
In conclusion, the Maxim Integrated MAX294EWE+ lowpass filter is a reliable and high-quality component for engineers who require precise filtering capabilities with minimal design complexity. Its robust performance and simple integration make it a go-to choice for a wide range of electronic applications.