EN
  • EN
  • DE

MAX266BCWI

Part No MAX266BCWI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin and Resistor Programmed Universal Active Filters | IC FILTER 140KHZ SWITCH 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX266
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212781-MAX266BCWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX266BCWI CAD Model

Description

The MAX266BCWI is a sophisticated, high-performance, monolithic CMOS analog filter from Maxim Integrated that is designed to meet the demanding needs of signal processing applications. This integrated circuit is part of Maxim's MAX266 series, which are known for their precision and versatility in filtering applications.

Key Features

  • Programmable Frequency: The filter's cutoff frequencies are programmable via an external clock or a set of external resistors, offering flexibility in various applications.
  • Lowpass, Bandpass, Highpass, and Notch Filters: The device can be configured as any standard filter type, making it suitable for a wide range of signal processing tasks.
  • Switched-Capacitor Design: The MAX266BCWI utilizes a switched-capacitor design, which allows for clock-tunable operation without the need for external capacitors.
  • Low Power Consumption: With its CMOS technology, the device offers low power consumption, making it ideal for battery-powered devices and portable applications.
  • Integrated Oscillator: An on-chip oscillator is provided, which can be used to set the filter's frequency if an external clock source is not available.
  • Dual Supply Operation: The filter can be powered by a dual supply, which allows for greater signal dynamic range and improved performance.

Applications

The MAX266BCWI is suitable for a wide array of applications, including but not limited to:

  • Data communication systems
  • Signal conditioning and reconstruction
  • Anti-aliasing and post-DAC filtering
  • Audio processing
  • Instrumentation and control systems

Package and Quality

The MAX266BCWI comes in a wide-body 28-pin SOIC package, which is designed for optimal thermal and electrical performance. Maxim Integrated ensures high-quality standards, with each device undergoing rigorous testing to guarantee performance and reliability for critical applications.

With its robust feature set and flexible design, the MAX266BCWI from Maxim Integrated is an exceptional choice for designers looking to implement precise and reliable analog filtering in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $8.9470

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6879 $86.0637
5+ $23.5389 $117.6945
8+ $22.8032 $182.4256
11+ $22.0686 $242.7546
14+ $21.3329 $298.6606
19+ $19.1256 $363.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess